We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - S/FTP 4P AWG22/1 Cat.7 LSHF-FR
Article ID
TBL-1500-22
Application
Primary (Campus), Secondary (Riser), Tertiary (Horizontal)
IEEE 802.5; IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T; 10GBase-T
ISDN; TPDDI; ATM, CATV, Broadband Video , SOHO-Cabling
Standards
EN 50173-1; EN 50288-4-1
ISO/IEC 11801;
IEC 61156-5; IEC61156-7
Flame resistance
LSHF-FR (LSFROH): IEC 60754-2; IEC 61034; IEC 60332-1; IEC 60332-3-24
Conductor | bare copper wire Ø 0.64 mm (AWG 22) | |
Insulation | Foamskin PE, Ø 1.6 mm | |
Twisting | 2 cores to the pair | |
Pair screen | Al-laminated plastic foil | |
Cable lay up | 4 pairs (PiMF) to the core | |
Sreen | copper braid, tinned (ca. 62%) | |
Sheath | LSHF-FR yellow RAL 1028 |
Minimum bending radius | Without load | 4 x D |
With load | 8 x D | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 0°C up to +50°C |
Loop resistance | Nom. 110 Ω/km | |
Resistance unbalance | ≤ 2% | |
Insulation resistance | 500 V | ≥ 5000 MΩ*km |
Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1200 pF/km |
Characteristic impedance | at 100 MHz | (100 ± 5) Ω |
Nominal velocity of propagation | ca. 74% | |
Propagation delay | 450 ns/100m | |
Delay skew | 15 ns/100m | |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Transfer impedance | at 1 MHz | ≤ 5 mΩ/m |
at 10 MHz | ≤ 5 mΩ/m | |
at 30 MHz | ≤ 10 mΩ/m | |
at 100 MHz | ≤ 20 mΩ/m | |
Coupling attenuation | ≥ 85 dB |
F MHZ | Attenuation dB/100m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|---|---|
1 | 1.7 | 100 | 97 | 98 | 95 | 100 | 97 | 23 |
4 | 3.3 | 100 | 97 | 97 | 94 | 97 | 94 | 26 |
10 | 5.1 | 100 | 97 | 95 | 92 | 95 | 92 | 28 |
16 | 6.5 | 100 | 92 | 94 | 91 | 90 | 87 | 28 |
20 | 7.3 | 100 | 90 | 93 | 90 | 90 | 87 | 28 |
31.25 | 9.1 | 100 | 90 | 91 | 88 | 90 | 87 | 27 |
62.50 | 12.8 | 100 | 90 | 87 | 84 | 85 | 82 | 25 |
100 | 16.3 | 100 | 87 | 83 | 80 | 80 | 77 | 23 |
155 | 18.2 | 95 | 87 | 75 | 72 | 78 | 75 | 21 |
200 | 20.3 | 95 | 87 | 72 | 69 | 75 | 72 | 21 |
250 | 21.5 | 90 | 87 | 64 | 61 | 69 | 66 | 20 |
300 | 23.0 | 89 | 52 | 61 | 58 | 65 | 62 | 20 |
600 | 25.8 | 85 | 82 | 45 | 42 | 45 | 42 | 20 |
1000 | 28.3 | 83 | 80 | 31 | 28 | 40 | 37 | 20 |
1200 | 40.2 | 83 | 80 | 26 | 23 | 35 | 32 | 18 |
1400 | 49.4 | 81 | 78 | 21 | 18 | 30 | 27 | 16 |
1500 | 52.1 | 80 | 77 | 16 | 13 | 28 | 25 | 16 |
Outerdiameter | 8.5 mm |
Fire load | 674 MJ/km |
Weight | 73 kg/km |
Copper content | 45 |
Tensile force | 150 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Verlegekabel |
Performance | Cat.7 |