We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - termination block AWG 26-27, transparent white for stranded cables
Article ID
TBL-KT26/27WS
The tBL® - cable termination block belongs to the tBL - Data Center- or Keystone-Module.
Construction | plastic with insulation displacement connection |
Gold plating termination block | 30 µ" |
Color | transparent white |
Application | Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire |
Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Termination Block |
Mediaobjects | |
Type | Termination Block |
We found other products you might like!