We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules (one enclosed) Cat.6A TBL-1200-23
Article ID
TBL-T6K/T6K-N23-xxU
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules (one enclosed) Cat.6A TBL-1200-23
| xx | Length in m |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 22-24
| Type | RJ45 Jack shielded |
| Connector standard | IEC 60603-7-5-1 |
| Installation dimension | 19.3 x 14.7 mm |
| Mating force | ≤ 30 N |
| Mating cycles (RJ45 side) | ≥ 750 |
| Mating cycles (opposite side) | ≥ 100 |
| Housing material | nickel-plated die-cast zinc |
| Insulation components material | PC aqua |
| Gold plating in contact area | 50 µ" |
| Gold plating IDC | 30 µ" |
| Cable diameter | 5-10 mm |
| Connection class | IP20 |
| Temperature range | -40°C to +70°C |
| Contact resistance | ≤ 20 mΩ |
|
Insulation resistance between contacts |
≥ 500 MΩ |
|
Dielectric withstanding voltage contact – contact |
≥ 1000 V DC/AC |
|
Dielectric withstanding voltage contact – screen |
≥ 1500 V DC/AC |
|
Current-carrying capacity at 50°C |
1.25 A |
|
PoE+ per IEEE 802.3at |
PoE+ |
| 10 GbE | supported |
| Cat.6A | ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m |
tBL® - termination block AWG 22-24,transparent yellow for installation cables
| Construction | plastic with insulation displacement connection |
| Gold plating termination block | 30 µ" |
| Color | transparent yellow |
| Application | Installation cable with solid wire, AWG 22 to AWG 24 and flex. |
| Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR
| Conductor | Bare copper wire Ø 0.58 mm (AWG 23/1) | |
| Insulation | Foam-Skin PE, Ø 1.4 mm | |
| Twisting | 2 cores to the pair | |
| Pair screen | Al-laminated plastic foil | |
| Cable lay up | 4 pairs | |
| Sreen | Copper braid, tinned (approx. 65%) | |
| Sheath | Halogen free, flame and fire retardant sheathing material: LSHF-FR (LSFROH), yellow, (RAL 1028) | |
| Minimum bending radius | Without load | ≥ 30 mm |
| With load | ≥ 60 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 0°C up to +50°C |
| Loop resistance | ≤ 135 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Insulation resistance | 500 V | ≥ 5000 MΩ*km |
| Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Characteristic impedance | 100 MHz | (100 ± 5) Ω |
| Nominal velocity of propagation | ca. 76% | |
| Propagation delay | 439 ns/100m | |
| Delay skew | 12 ns/100m | |
| Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
| Transfer impedance | at 1 MHz | ≤ 5 mΩ/m |
| at 10 MHz | ≤ 5 mΩ/m | |
| at 30 MHz | ≤ 10 mΩ/m | |
| Coupling attenuation | ≥ 85 dB |
| F MHZ | Attenuation dB/100m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Returnloss dB |
|---|---|---|---|---|---|---|---|---|
| 1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 103 | 22 |
| 4.0 | 3.4 | 100 |
97 |
97 | 94 | 93 | 91 | 25 |
| 10.0 | 5.4 | 100 | 97 | 95 | 92 | 85 | 83 | 27 |
| 16.0 | 6.8 | 100 | 97 | 93 | 90 | 81 | 79 | 27 |
| 20.0 | 7.7 | 100 | 97 | 92 | 89 | 79 | 77 | 27 |
| 31.2 | 9.6 | 100 | 97 | 90 | 87 | 75 | 73 | 26 |
| 62.5 | 13.7 | 100 | 97 | 86 | 83 | 69 | 67 | 24 |
| 100.0 | 17.4 | 100 | 97 | 83 | 80 | 65 | 63 | 22 |
| 125.0 | 18.6 | 95 | 92 | 76 | 73 | 63 | 61 | 21 |
| 155.5 | 19.5 | 95 | 92 | 75 | 69 | 61 | 59 | 21 |
| 175.0 | 22.1 | 92 | 89 | 70 | 67 | 60 | 58 | 20 |
| 200.0 | 25.0 | 92 | 89 | 67 | 64 | 59 | 57 | 20 |
| 250.0 | 28.1 | 90 | 87 | 62 | 59 | 57 | 55 | 19 |
| 300.0 | 30.9 | 89 | 86 | 58 | 55 | 55 | 53 | 19 |
| 450.0 | 37.4 | 87 | 84 | 50 | 47 | 52 | 50 | 19 |
| 600.0 | 44.8 | 85 | 82 | 40 | 37 | 49 | 47 | 19 |
| 750.0 | 50.5 | 83 | 80 | 32 | 29 | 59 | 56 | 19 |
| 900.0 | 55.9 | 82 | 79 | 26 | 23 | 58 | 55 | 19 |
| 1000.0 | 58.5 | 82 | 79 | 24 | 21 | 57 | 54 | 19 |
| 1200.0 | 63.4 | 81 | 78 | 19 | 16 | 52 | 49 | 17 |
| Outerdiameter | 7.8 mm |
| Fire load | 589 MJ/km |
| Weight | 68 kg/km |
| Copper content | 39 kg/km |
| Tensile force | 340 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Trunk Cables |
| Mediaobjects | |
| Connector type (side 1) | RJ45 Jack geschirmt |
| Connector type (side 2) | RJ45 Jack geschirmt |
| Cable type | CU Verlegekabel |
| Cable color | Gelb |
| Performance | Cat.6A, Cat.7A |
We found other products you might like!


