We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - TP Installation Cable both ends 2x termination block Cat.6A UC900 SS23 duplex
Article ID
T-TKT/TKT-N23Dxxxx
tBL® - TP Installation Cable both ends 2x termination block Cat.6A UC900 SS23 duplex
| xxxx | Length in cm |
tBL® - termination block AWG 22-24,transparent yellow for installation cables
| Construction | plastic with insulation displacement connection |
| Gold plating termination block | 30 µ" |
| Color | transparent yellow |
| Application | Installation cable with solid wire, AWG 22 to AWG 24 and flex. |
| Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
Draka - UC900 SS23 Cat.7 S/FTP 2x4P LSHF-(FR)
| Conductor | bare copper wire, Ø 0.56 mm (AWG 23/1) | |
| Insulation | foamskin PE, Ø 1.38 mm | |
| Twisting | 2 cores to the pair | |
| Pair screen | Al-laminated plastic foil | |
| Cable lay up | 4 pairs (PiMF) to the core | |
| Sreen | copper braid, tinned | |
| Sheath | LSHF orange RAL 2003 | |
| Minimum bending radius | Without load | ≥ 30 mm |
| With load | ≥ 60 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 0°C up to +50°C |
| Loop resistance | ≤ 154 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Insulation resistance | (500 V) | ≥ 5000 MΩ*km |
| Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Characteristic impedance | 100 MHz | (100 ± 5) Ω |
| Nominal velocity of propagation | ca. 79% | |
| Propagation delay | ≤ 425 ns/100m | |
| Delay skew | ≤ 9 ns/100m | |
| Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
| Transfer impedance | at 1 MHz | 5 mΩ/m |
| at 10 MHz | 5 mΩ/m | |
| at 30 MHz | 10 mΩ/m | |
| Coupling attenuation | 85 dB | |
| Segregation classification acc. EN 50174-2 | "d" |
| F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m |
PS- | Return loss dB |
|---|---|---|---|---|---|---|---|---|
| 1.0 | 1.8 | 104 | 101 | 102 | 99 | 105 | 105 | - |
| 4.0 | 3.4 | 100 | 97 | 97 | 94 | 105 | 102 | 27 |
| 10.0 | 5.4 | 100 | 97 | 95 | 92 | 97 | 94 | 30 |
| 16.0 | 6.8 | 100 | 97 | 93 | 90 | 93 | 90 | 30 |
| 20.0 | 7.7 | 100 | 97 | 92 | 89 | 91 | 88 | 30 |
| 31.2 | 9.6 | 100 | 97 | 90 | 87 | 87 | 84 | 30 |
| 62.5 | 13.7 | 100 | 97 | 86 | 83 | 81 | 78 | 30 |
| 100.0 | 17.4 | 100 | 97 | 83 | 80 | 77 | 74 | 30 |
| 125.0 | 19.5 | 95 | 92 | 75 | 72 | 75 | 72 | 26 |
| 155.5 | 21.9 | 94 | 91 | 72 | 69 | 73 | 70 | 26 |
| 175.0 | 23.3 | 93 | 90 | 70 | 67 | 72 | 69 | 25 |
| 200.0 | 25.0 | 92 | 89 | 67 | 64 | 71 | 68 | 25 |
| 250.0 | 28.1 | 90 | 87 | 62 | 59 | 69 | 66 | 24 |
| 300.0 | 30.9 | 89 | 86 | 58 | 55 | 67 | 64 | 24 |
| 450.0 | 38,3 | 87 | 84 | 48 | 45 | 64 | 61 | 23 |
| 600.0 | 44,8 | 85 | 82 | 40 | 37 | 61 | 58 | 22 |
| 750.0 | 52,0 | 83 | 80 | 31 | 28 | 59 | 56 | 21 |
| 900.0 | 59,4 | 82 | 79 | 23 | 20 | 59 | 55 | 20 |
| 1000.0 | 63,1 | 80 | 77 | 17 | 14 | 57 | 54 | 20 |
| Outerdiameter | 7.5/15.0 mm |
| Fire load | 1170 MJ/km |
| 0.326 kWh/m | |
| Weight | 150 kg/km |
| Copper content | 76 |
| Tensile force | 300 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Trunk Cables |
| Mediaobjects | |
| Connector type (side 1) | Termination Block |
| Connector type (side 2) | Termination Block |
| Performance | Cat.6A |
| Type | Termination Block |
We found other products you might like!


