We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tBL® - TP sample case
Type |
tBL® - Sample case |
Material |
Polypropylen |
Colour case |
black |
Colour closures |
red |
Dimensions |
391x304x104mm |
Includes |
1 x tBL® - RJ45 DC 6fold Module Cat.6<sub>A</sub> ISO/IEC |
15 x tBL® - termination block AWG 26-27, transparent white for stranded cables | |
6 x tBL® - termination block AWG 22-24,transparent yellow for installation cables | |
1 x tBL® - RJ45 Keystonemodul Cat.6A ISO/IEC tool-less, AWG 22-24 | |
1 x tBL® - RJ45 Keystone Module Cat.6<sub>A</sub> ISO/IEC w/o termination block | |
1 x tBL® - RJ45 Keystone Module Cat.6<sub>A</sub> ISO/IEC, termination block AWG 22-24, angled | |
1 x tBL® - Extender Cat.6A ISO/IEC incl. 2x Termination Block AWG 22-24 | |
1 x tBL® - DIN Rail Housing for 1x RJ45 Keystone Module | |
1 x tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010 | |
1 x tBL® - wall outlet 45° for 3x Keystone Modules incl. frame 80x80mm, RAL9010 | |
1 x tBL® - Pulling Aid for cable termination block | |
1 x tBL® - Un Locking tool for opening the RJ45 modules | |
1 x tBL® - Crimp tool for crimping the cable termination blocks AWG 22-27 | |
1 x Jokari stripping tool 30500, no. 1-Cat 4.5 - 10 mm Cat Cable | |
1 x Pliers wrench 180 mm, width across flats 35 mm | |
1 x Side cutter, 125mm | |
0.2 x UNINET 7702 4P flex S/FTP, 4x2xAWG 26, Pimf, LSOH, Color: grey | |
0.6 x Draka - UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P LSHF-FR | |
0.6 x Draka - UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 3x4P LSHF | |
0.2 x tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR |
tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC
System platforms | tML®/ tSML |
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
|
|
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
|
|
Equipping |
6x tBL® RJ45 DC Module Cat.6A
|
tBL® - RJ45 DC-Module Cat.6A ISO/IEC w/o termination block, GHMT certified
Type | RJ45 Jack shielded |
Connector standard | IEC 60603-7-5-1 |
Certification | GHMT |
Installation dimension | 19.3 x 14.7 mm |
Mating force | ≤30 N |
Mating cycles (RJ45 side) | ≥750 |
Mating cycles (opposite side) | ≥100 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua |
Gold plating in contact area | 30 µ" |
Contacting | AWG 27-22 |
Cable diameter | 5-10 mm |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤20 mΩ |
Insulation resistance between contacts |
≥500 MΩ |
Dielectric withstanding voltage contact – contact |
≥1000 V DC/AC |
Dielectric withstanding voltage contact – screen |
≥1500 V DC/AC |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
10 GbE | supported |
Cat.6A | ISO/IEC 11801 AM1 and AMD2, Link length: >1 m |
tBL® - termination block AWG 26-27, transparent white for stranded cables
Construction | plastic with insulation displacement connection |
Gold plating termination block | 30 µ" |
Color | transparent white |
Application | Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire |
Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
tBL® - termination block AWG 22-24,transparent yellow for installation cables
Construction | plastic with insulation displacement connection |
Gold plating termination block | 30 µ" |
Color | transparent yellow |
Application | Installation cable with solid wire, AWG 22 to AWG 24 and flex. |
Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24
Type | RJ45 Jack shielded |
Connector standard | IEC 60603-7-51 |
Installation dimension | 19.3 x 14.6 mm |
Mating force | ≤ 30 N |
Mating cycles (RJ45 side) | ≥ 750 |
Mating cycles (opposite side) | ≤ 5 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua |
Gold plating in contact area | 50 µ" |
Gold plating IDC | min. 3-6 µm (120-240µin) Sn |
Contacting |
AWG 22-24 Solid-execution |
Cable diameter | 5-10 mm |
EC Directive 2002/95/EC (RoHS) | RoHS conform |
GHMT certified |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤ 20 mΩ |
Insulation resistance between contacts |
≥ 500 MΩ |
Dielectric withstanding voltage contact – contact |
≥ 1000 V DC/AC |
Dielectric withstanding voltage contact – screen |
≥ 1500 V DC/AC |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
Transfer Impedance at 1 MHz |
≤ 100 mΩ |
Transfer Impedance at 10 MHz |
≤ 200 mΩ |
Transfer Impedance at 80 MHz |
≤ 1600 mΩ |
10 GbE | supported |
Cat.6A | ISO/IEC 11801 AM1 and Am02, Link length: > 5 m |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC w/o termination block
Type | RJ45 Jack shielded |
Connector standard | IEC 60603-7-5-1 |
Installation dimension | 19.3 x 14.7 mm |
Mating force | ≤ 50 N |
Mating cycles (RJ45 side) | ≥ 750 |
Mating cycles (opposite side) | ≥ 100 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua opak |
Gold plating in contact area | 50 µ" |
Gold plating IDC | 30 µ" |
Cable diameter | 5-10 mm |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤ 20 mΩ |
Insulation resistance between contacts |
≥ 500 MΩ |
Dielectric withstanding voltage contact – contact |
≥ 1000 V DC/AC |
Dielectric withstanding voltage contact – screen |
-- |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
10 GbE | supported |
Cat.6A |
ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m |
TP RJ45 Modules
Type | RJ45 Jack shielded, angled |
Connector standard | IEC 60603-7-5-1 |
Installation dimension | 19.3 x 14.7 mm |
Mating force | ≤ 30 N |
Mating cycles (RJ45 side) | ≥ 750 |
Mating cycles (opposite side) | ≥ 100 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua opak |
Gold plating in contact area | 50 µ" |
Gold plating IDC | 30 µ" |
Cable diameter | 5-9.5 mm |
Cable outlet |
75° |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤ 20 mΩ |
Insulation resistance between contacts |
≥ 500 MΩ |
Dielectric withstanding voltage contact – contact |
1000 V DC/AC peak |
Dielectric withstanding voltage contact – screen |
1500 V DC/AC peak |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
10 GbE | supported |
Class EA |
ISO/IEC 11801 AM1 and AMD2, Link length: > 5 m |
Cat.6A |
ISO/IEC 11801 AMD2 |
TBL-UP50-2RJ45KS-RW | tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010 |
TBL-UPD2RJ45KS | tBL® - wall outlet (open design) 45° for 2x Keystone Modules |
Accessories
Connector Standard |
IEEE 802.3; 10Base-T; 100Base-T; 1000Base-T; 1GBase-T; 10GBase-T; IEEE 802.5; 16 MB; ISDN; FDDI; ATM, Telefon |
Mating force | ≤30 N |
Mating cycles | ≥750 |
Housing material | nickel-plated die-cast zinc |
Insulation components material | PC aqua |
Gold plating in contact area | 30 µ" |
Cable diameter | 5-10 mm |
Installation |
screw |
EMC |
360°-shielding |
Electrical specifications |
Cat.6A, the extended link class EA |
Length |
Link length up 90 m |
Connection class | IP20 |
Temperature range | -40°C to +70°C |
Contact resistance | ≤20 mΩ |
Insulation resistance between contacts |
≥500 MΩ |
Dielectric withstanding voltage contact – contact |
≥1000 V DC/AC |
Dielectric withstanding voltage contact – screen |
≥1500 V DC/AC |
Current-carrying capacity at 50°C |
1.25 A |
PoE+ per IEEE 802.3at |
PoE+ |
10 GbE | supported |
Cat.6A | ISO/IEC 11801 |
tBL® - DIN Rail Housing for 1x RJ45 Keystone Module
Material | plastic |
Color |
grey, RAL 7035 |
Mounting | on DIN Rail by simple snap-in |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010
Central plate material | die-cast zinc |
Color | white, similar to RAL 9010 |
Central plate |
50 x 50mm |
Application |
Installation in cable conduits, flush or surface mounting |
tBL® - Keystone compatibility |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL) |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC angled, AWG 22-27 (P/N TBL-RJ45KSW, TBL-RJ45KSW/KT22, TBL-RJ45KSW/KT26) |
tBL® - wall outlet 45° for 3x Keystone Modules incl. frame 80x80mm, RAL9010
Material | Central plate: die-cast zinc / Frame: plastic |
Color | white, similar to RAL 9010 |
Components |
50 x 50mm central plate, 80 x 80mm frame |
Application |
Installation in wall trunking, flush or surface mounting |
tBL® - Keystone compatibility |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL) |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26) |
tBL® - Pulling Aid for cable termination block
Material | plastic |
tBL® - Crimp tool for crimping the cable termination blocks AWG 22-27
Application | To crimp the tBL® cable termination blocks AWG 22 - AWG 27 |
Jokari stripping tool 30500, no. 1-Cat 4.5 - 10 mm Cat Cable
Usage | Stripping of sheathing of round cables and stripping of shielding foils |
Capacity | Ø 4.5 - 10 mm |
Cable types | PVC-insulated data cables with thin sheathing, e.g. Cat5, Cat6, Cat7, Twisted-Pair-cables |
Body | polyamide (PA) |
Blades | special steel, hardened and tempered, Titan-Nitride coated |
Lenght | 100 mm |
Width | 18 mm |
Height | 18 mm |
Marking space | 31 x 5 mm |
Weight | 22 g |
Pliers wrench 180 mm, width across flats 35 mm
Head | chrome vanadium steel |
nickel-plated | |
Handle | with plastic coated |
Workspace | to 35 mm |
Lenght | 180 mm |
Weight | 260 g |
Side cutter, 125mm
Head | burnished |
Handle | with two-colour mulit-component handles wrap |
Lenght | 125 mm |
Weight | 45 g |
Cutting capacity wire (hard) | 0.6 mm |
Cutting capacity wire (medium) | 1.2 mm |
Cutting capacity wire (soft) | 1.6 mm |
UNINET 7702 4P flex S/FTP, 4x2xAWG 26, Pimf, LSOH, Color: grey
Category | 5e | 6 | 6A | 7 | |||||
Frequency | 1 MHz | 4 MHz | 10 MHz | 100 MHz | 250 MHz | 500 MHz | 600 MHz | 800 MHz | 862 MHz |
Attenuation | 0.26 dB/10m | 0.5 dB/10m | 0.79 dB/10m | 2.67 dB/10m | 4.3 dB/10m | 6.2 dB/10m | 6.71 dB/10m | 7.9 dB/10m | 8.3 dB/10m |
NEXT | 100 dB | 100 dB | 100 dB | 100 dB | 95 dB | 92 dB | 90 dB | 90 dB | 90 dB |
ACR-N | 97 dB | 97 dB | 97 dB | 97 dB | 92 dB | 89 dB | 87 dB | 87 dB | 87 dB |
PS-ACR-N | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 91 dB/10m | 86 dB/10m | 83 dB/10m | 82 dB/10m | 82 dB/10m |
ACR-F | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 88 dB/10m | 83 dB/10m | 80 dB/10m | 79 dB/10m | 79 dB/10m |
PS-ACR-F | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 95 dB/10m | 91 dB/10m | 88 dB/10m | 87 dB/10m | 87 dB/10m |
PS ELFEXT | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 92 dB/10m | 88 dB/10m | 85 dB/10m | 84 dB/10m | 84 dB/10m |
Return loss | 26 dB | 32 dB | 35 dB | 30 dB | 27 dB | 24 dB | 23 dB | 21 dB | 21 dB |
Loop resistance at 20°C | 270 Ω/km |
Mutual capacitance | 43 pF/m |
Impedance at 100 MHz | 100 Ω ± 5 Ω |
Transfer impedance | 10 mΩ/m |
Coupling attenuation | ≥ 70 dB |
Near end unbalance attenuation LCL | > 40 dB |
Delay Skew | 4 ns/100 m |
NVP | 78 % |
Bending radius | ≥ 20 mm |
Repeated bending | ≥ 1000 cycles |
Tensile strength | ≤ 56 N |
Crush resistance max. | 600 N / 10 cm |
Temperature range during installation | 0°C to +50°C |
Temperature range in operation | -20°C to +60°C |
Wire colour code | white /blue |
red/orange | |
black/green | |
yellow/brown | |
in accordance with IEC 60189 and IEC 60708 | |
Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 50267-2-1/-2-2, (VDE 0482-267-2-1/-2-2) - applies to FRNC/LS0H |
Flame propagation | IEC 60332-1-2, EN 60332-1-2 (VDE 0482-332-1-2) |
Smoke density | IEC 61034-1/-2, EN 61034-1/-2, (VDE 0482-1034-1/-2) - applies to FRNC/LS0H |
Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
PoE | IEEE 802.3af |
EMV | shielded |
Segregation class | c |
Cat./Class | Cat 7 / Class F - limit values as specified by IEC 61156-6 and EN 50288-4-2 guaranteed |
Dimension | 4 x 2 x 0.132 (AWG26) |
Mantel | FRNC/LS0H |
Ø über Mantel | 5.8 mm |
Gewicht | 39.5 kg/km |
Cu-Zahl | 18.1 kg/km |
Brandlast | 0.11 kWh/m |
0.38 MJ/m |
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR
Type | UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P | |
Conductor | Bare copper wire, diamter 0.4 mm (AWG26) | |
Insulation | Foam-skin PP, diameter 1.0 mm | |
Twisting | 2 insulated wires to the pair | |
Pair screening | Pet-Al foil around each pair | |
Stranding | 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown | |
Coloured tapes are around each bundle | ||
Screen | Tinned copper braid 85% coverage | |
Sheath | LSHF-FR, diameter 13.9 mm |
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60m instead of 90m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca
Minimum bending radius | Without load | ≥ 55 mm |
With load | ≥ 110 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 10°C up to +40°C |
Loop resistance | ≤ 280 Ω/km | |
Resistance unbalance | ≤ 2% | |
Test voltage | core/core | 1000 VDC 1 min |
core/screen | 1000 VDC 1 min | |
Capacitance | 800 Hz | Nom. 44 nF/km |
Capacitance unbalance | ≤ 1600 pF/km | |
Impedance | 100 MHz | 100 Ω ± 5 Ω |
Nominal velocity of propagation | ca. 76% | |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Transfer impedance | at 1 MHz | ≤ 5 mΩ /m |
at 10 MHz | ≤ 5 mΩ /m | |
at 30 MHz | ≤ 10 mΩ /m |
F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|
1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
Designation | J-02YS(ST)CH |
Type | 24x2x0.4PiMF |
Outer diameter | 13.9 mm |
Fire load |
2.171 MJ/km |
Fire load |
0.603 kWh/m |
Reaction to Fire |
Dca-s2, d2, a1 |
Weight |
230 kg/km |
Copper content |
115 kg/km |
Tensile force |
500 N |
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 3x4P LSHF
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60 m instead of 90 m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
IEC 60332-1, IEC 60754-2, IEC 61034; EN 50399 Class Dca
Conductor | Bare copper wire, Ø 0.4 mm (AWG26) | |
Insulation | Foam skin PP, diameter 1.0 mm (+/- 0.05) | |
Twisting | 2 cores to the pair | |
Pair screening | Al-laminated plastic foil | |
Sheath | LSHF orange RAL 2003 | |
Stranding | 3 bundles with 4 foiled pairs (blue, orange, green and brown) |
Bending radius | Installation | 8x Outer diameter |
Installed | 4x Outer diameter | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 10°C up to +40°C |
Loop resistance | ≤ 176 Ω/km | |
Resistance unbalance | ≤ 2% | |
Test voltage | core/core | 1000 VDC 1 min |
core/screen | 1000 VDC 1 min | |
Mutal capacitance | 800 Hz | Nom. 43 nF/km |
Capacitance unbalance | ≤ 1500 pF/km | |
Mean impedance | 100 MHz | 100 ± 5 |
Nominal velocity of propagation | ca. 79% | |
Propagation delay | Nominal | < 450 ns/100m |
Delay skew | Nominal | < 15 ns/100m |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Transfer impedance | at 1 MHz | ≤ 50 mΩ /m |
at 10 MHz | ≤ 100 mΩ /m | |
at 30 MHz | ≤ 200 mΩ /m | |
at 100 MHz | ≤ 1000 mΩ /m | |
Coupling attenuation | ≥ 55 dB |
F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|
1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
Type | 3x4x2x0.4 PiMF |
Outer diameter | 12.5 mm |
Fire load | 1636 MJ/km |
Fire load | 0.453 kWh/m |
Weight | 145 kg/km |
Copper content | xx kg/km |
Tensile force | 300 N |
tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR
Conductor | Bare copper wire Ø 0.58 mm (AWG 23/1) | |
Insulation | Foam-Skin PE, Ø 1.4 mm | |
Twisting | 2 cores to the pair | |
Pair screen | Al-laminated plastic foil | |
Cable lay up | 4 pairs | |
Sreen | Copper braid, tinned (approx. 65%) | |
Sheath | Halogen free, flame and fire retardant sheathing material: LSHF-FR (LSFROH), yellow, (RAL 1028) |
Minimum bending radius | Without load | ≥ 30 mm |
With load | ≥ 60 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 0°C up to +50°C |
Loop resistance | ≤ 135 Ω/km | |
Resistance unbalance | ≤ 2% | |
Insulation resistance | 500 V | ≥ 5000 MΩ*km |
Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
Characteristic impedance | 100 MHz | (100 ± 5) Ω |
Nominal velocity of propagation | ca. 76% | |
Propagation delay | 439 ns/100m | |
Delay skew | 12 ns/100m | |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Transfer impedance | at 1 MHz | ≤ 5 mΩ/m |
at 10 MHz | ≤ 5 mΩ/m | |
at 30 MHz | ≤ 10 mΩ/m | |
Coupling attenuation | ≥ 85 dB |
F MHZ | Attenuation dB/100m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Returnloss dB |
---|---|---|---|---|---|---|---|---|
1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 103 | 22 |
4.0 | 3.4 | 100 |
97 |
97 | 94 | 93 | 91 | 25 |
10.0 | 5.4 | 100 | 97 | 95 | 92 | 85 | 83 | 27 |
16.0 | 6.8 | 100 | 97 | 93 | 90 | 81 | 79 | 27 |
20.0 | 7.7 | 100 | 97 | 92 | 89 | 79 | 77 | 27 |
31.2 | 9.6 | 100 | 97 | 90 | 87 | 75 | 73 | 26 |
62.5 | 13.7 | 100 | 97 | 86 | 83 | 69 | 67 | 24 |
100.0 | 17.4 | 100 | 97 | 83 | 80 | 65 | 63 | 22 |
125.0 | 18.6 | 95 | 92 | 76 | 73 | 63 | 61 | 21 |
155.5 | 19.5 | 95 | 92 | 75 | 69 | 61 | 59 | 21 |
175.0 | 22.1 | 92 | 89 | 70 | 67 | 60 | 58 | 20 |
200.0 | 25.0 | 92 | 89 | 67 | 64 | 59 | 57 | 20 |
250.0 | 28.1 | 90 | 87 | 62 | 59 | 57 | 55 | 19 |
300.0 | 30.9 | 89 | 86 | 58 | 55 | 55 | 53 | 19 |
450.0 | 37.4 | 87 | 84 | 50 | 47 | 52 | 50 | 19 |
600.0 | 44.8 | 85 | 82 | 40 | 37 | 49 | 47 | 19 |
750.0 | 50.5 | 83 | 80 | 32 | 29 | 59 | 56 | 19 |
900.0 | 55.9 | 82 | 79 | 26 | 23 | 58 | 55 | 19 |
1000.0 | 58.5 | 82 | 79 | 24 | 21 | 57 | 54 | 19 |
1200.0 | 63.4 | 81 | 78 | 19 | 16 | 52 | 49 | 17 |
Outerdiameter | 7.8 mm |
Fire load | 589 MJ/km |
Weight | 68 kg/km |
Copper content | 39 kg/km |
Tensile force | 340 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | Accessories |
Mediaobjects | |
Cable type | CU Patchkabel, CU Verlegekabel, UNINET 7702 flex Cat.7 |
Cable color | Gelb, Grau, Orange, Schwarz |
Performance | Cat.6A, Cat.7, Cat.7A |
Type | RJ45 Keystone, RJ45 geschirmt, Termination Block |
Material | Stahlblech |