We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Wall mount enclosure 300x300x85mm lockable, sidewalls removable
Article ID
TBL-W300x300x85
The compact housing can be used as splice distributor of the fiber optic trunk cable or used as an office distribution.
| Material | Steel sheet 1.5 mm |
| Color | 7035 |
| Dimensions | 300 x 300 x 85 mm (H x W x D) |
| Pre-mounted | 1x small housing |
| 2x side panel removed without tools, sheet steel 1 mm, RAL 7035 | |
| 1x door lockable, sheet steel 1 mm, RAL 7035 | |
| 1x cassettes splice holder quadruple | |
| 1x set wall mounting material | |
| Norms | DIN 50173 |
| Protection class | IP 20 |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (FO Enclosures) |
| Category | Wall Mount Enclosures |
| Mediaobjects | |
| Material | Stahlblech |
| Patch panel type | tBL® - FO Wall Mount Enclosure |
