We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - Flex tube 6,4mm, Length: 50m
Article ID
TDF-FLEX-TUBE
tDF® - Flex tube 6,4mm, Length: 50m
Type | Flex tube for tDF® splice module |
Inner diameter Ø | 4.2 mm |
Outer diameter Ø | 6.35 mm |
VP | 50.0 m |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tDF® - tde Distribution Frame (ODF) |
Category | tDF® - Sub Rack + Accessories |
Mediaobjects |
We found other products you might like!