We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube
Article ID
TDF-FAN-OUT-3U-6.4
tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube
| Type | Fan-out unit 12-fold with cover for 6,4mm flex tube for tDF® subrack |
| Dimensions | 192 x 133.35 x 42mm (L x W x H) |
| Mounting | Vertical in the rack system by two screws |
| Cable catch | 6-fold |
| Color | Black |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tDF® - tde Distribution Frame (ODF) |
| Category | tDF® - Sub Rack + Accessories |
| Mediaobjects |
We found other products you might like!






