We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3
            Article ID
        
TDF-M06-06LCD50-3PS
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3
| Pre-mounted | 6 LC duplex adapters 12 LC Fiber pigtails 50/125µ OM3 12 Crimp Splice protectors 1 Splice cassettes 1 Splice holder 1 Splice cover 1,6m Flex tube | 
| Alternative pre-mounted | TDF-M06-xxLCD50-3PS | 
| xx | (01 - 06) quantity of adapters | 
tDF® - Front panel with module loading 3U/7HP 6 x LC Duplex
| Type | Front panel for 6 x LC Duplex | 
| Color | Anodized E6 EV1 | 
| Inscription | 1 - 12 Screen printing by label strips | 
| Mateial | Alu- AlMG3 G22 | 
| Dimensions | 3U/7HP | 
| Type | Module slot for rack 3U/84HP | 
| Dimensions | app. 230 x 129 x 32mm | 
LC Duplex Adapter Zirconia Straight Split with Flange, aqua
| Type | LC Duplex | 
| Application | Multimode OM3 | 
| Design | One-Piece with Flange | 
| Connector style | SC Simplex | 
| Color | Aqua | 
| Material | Plastic | 
| Sleeve | Zirkonia Staight Split | 
| Shutter | -- | 
| Manufacturer | tde | 
FO LC Simplex Connector tde class B for 50/125µ OM3 fiber
| Connector Type | LC Unibody Simplex | 
| Housing | Plastic, Aqua | 
| Ferrule | Zirkonia Staight Split, Spring-loaded Axially | 
| Ferrule Hole | 126µ | 
| Mating Cycles | 1.000 | 
| Operating Temperature | -40°C up to +75°C | 
| Strain Relief to | 100 N | 
| Manufacturer | tde | 
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. | 
|---|---|---|---|---|---|
| 50/125µ OM3 | LC | 850 nm | ≤ 0.20 dB | 0.35 dB | 30 dB | 
IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.
FO Cables
| Tight Buffer | Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H) | 
| Non corrosive after IEC 60754-2 and EN 50267 | |
| Flame resistent after IEC 60332-3C and EN 50266-2-4 | |
| Completly dry design | |
| Free from metal, no grounding problems and potential differences | |
| Tight Buffer for simple and direct connector mounting | 
| Fiber Count | 1 (Tight Buffer) | 
| Core-Ø | 0.9 mm | 
| Coreweight | 1 kg/km | 
| Min. Bending radius - Installation | 30 mm | 
| Min. Bending radius - Operation | 30 mm | 
| Removal | 1500 mm | 
| Fire load | 0.15 MJ/m | 
| Temperature range - Installation | -5 to +50°C | 
| Temperature range - Operation | -20 to +60°C | 
| Temperature range - Transport / Lagerung | -25 to +70°C | 
Corning FO ClearCurve® 50/125µ OM3 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM3 multimode fiber | 
| Optimized Data Rate over Distance | 40/100 Gb/s über 140 m* 10 Gb/s over 300 m 1 Gb/s over 1000 m | 
| Standard Compliance | ISO/IEC 11801: type OM3 fiber IEC 60793-2-10: type A1a.2 fiber TIA/EIA: 492AAAC-B ITU: ITU G651.1 | 
| * | Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4). | 
| Bandwidth | High Performance EMB* (MHz.km): 2000 at 850 nm only Legacy Performance EMB* (MHz.km): 1500 at 850 nm / 500 at 1300 nm | 
| Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km | 
| Macrobend Loss | Mandrel Radius (mm): 37.5 / 15 / 7.5 Number of Turns: 100 / 2 / 2 Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / ≤ 0.2 Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5 | 
| Numerical Aperture | 0.200 ± 0.015 | 
| * | Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10 Gb/s). | 
| ** | OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s). | 
| Core Diameter | 50.0 ± 2.5 µm | 
| Cladding Diameter | 125.0 ± 1.0 µm | 
| Core-Clad Concentricity | ≤ 1.5 µm | 
| Cladding Non-Circularity | ≤ 1.0% | 
| Core Non-Circularity | ≤ 5.0% | 
| Coating Diameter | 242 ± 5 µm | 
| Coating-Cladding Concentricity | < 12 µm | 
| Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) | 
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.10 | 
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 | 
| Water Immersion | 23°C ± 2°C | ≤ 0.20 | 
| Heat Aging | 85°C ± 2°C | ≤ 0.20 | 
| Damp Heat | 85°C at 85% RH | ≤ 0.20 | 
| Operating Temperature Range | -60°C to +85°C | 
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). | 
| Length | Fiber lengths available up to 17.6 km/spool. | 
| Refractive Index Difference | 1% | 
| Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 | 
| Fatigue Resistance Parameter (nd) | 20 | 
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) | 
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tDF® - tde Distribution Frame (ODF) | 
| Category | tDF® - FO Splice Modules Premium | 
| Mediaobjects | |
| Connector type (side 1) | LC Duplex, LC Simplex | 
| Fiber type | 50/125 µm OM3 | 
| Type | LC | 
| Adapter color | Aqua | 
| Patch panel type | tDF - FO Module for tDF sub rack | 
                We found other products you might like!
            
             
 



