We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - loose tube management universal (5mm flex tube) for tDF® subrack
Article ID
TDF-3U-BP-UNI
tDF® - loose tube management universal (5mm flex tube) for tDF® subrack
| Type | Loose tube management for tDF® subrack |
| Application | Splice to splice and splice to patch |
| Material | Sheet steel, 1,0mm |
| Dimensions | 19", 3U, 53.5mm |
| Mounting | On the back at the tDF® subrack with four enclosed screws. |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tDF® - tde Distribution Frame (ODF) |
| Category | tDF® - Sub Rack + Accessories |
| Mediaobjects |
