We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - Module Blind Plate 7HP for subrack 19"/3U/84HP
Article ID
TDF-T-BLIND
The tDF - Module Blind Plate is intended for the cover of unused slots in the tDF® - Rack Mount Enclosure 3U (for 12 x Modules).
Material | stainless steel |
Mounting method | Assembly at the Front of the tDF® - Rack Mount Enclosure with two screws. |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tDF® - tde Distribution Frame (ODF) |
Category | tDF® - Sub Rack + Accessories |
Mediaobjects |