We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tDF® - sub rack 19"/3U/84HP with integrated loose tube management, depth-adjustable (6.4mm flex tube)
Article ID
TDF-SR-3U-BP-2
tDF® - sub rack 19"/3U/84HP with integrated loose tube management, depth-adjustable (6.4mm flex tube)
| Housing | Sides: steel, red |
| Guide plates: steel 1203, black | |
| Profile rails: anodized aluminum | |
| Mounting brackets: black | |
| Inscription | By means of label strips on the modules |
| Assembly | 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers |
| Dimensions | 19", 3U, 278,5mm |
| Depth-adjustable | 30mm - 60mm (stepless) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tDF® - tde Distribution Frame (ODF) |
| Category | tDF® - Sub Rack + Accessories |
| Mediaobjects |
We found other products you might like!



