We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Telco Hydra Panel 24xRJ45Jack/ 1xTelco 45° Male shielded, 1U, Length: xxxx in cm
Article ID
VG-HP-45J-xxxx
Telco Hydra Panel 24xRJ45Jack/ 1xTelco 45° Male shielded, 1U, Length: xxxx in cm
Application | Cisco VG-Series Analog Gateways |
Entry | 1x Telco (RJ21) Male, shielded |
Exit | 24x RJ45 Jack, shielded |
Length | xxxx in cm |
TP Patch Panel
Type | RJ45 Jack, shielded |
Number of Ports | 24 |
Color | Light Gray (RAL 7035) |
Dimensions | 19"/1U |
CU Telco Connector 45° with Pins, AWG24-26
Type | Telco (RJ21) Male, shielded |
Number of poles | 50 |
Cable outlet | 45° (skewed) |
Cover | Full metal |
Termination technique | Insulation displacement |
Mounting | screw locking |
Manufacturer | tde/TE |
Draka - UC300 HS24 Cat.5e SF/UTP 4P (LSHF)
Conductor | bare copper wire, Ø 0.51 mm (AWG24/1) | |
Insulation | PE, Ø 1.1 mm | |
Twisting | 2 cores to the pair | |
Cable lay up | 4 pairs to the core | |
Sreen | Al-laminated plastic foil and Copper braid, tinned | |
Sheath | LSHF (FRNC, LSOH), grey RAL 7035 |
Minimum bending radius | Without load | ≥ 25 mm |
With load | ≥ 50 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 0°C up to +50°C |
Loop resistance | ≤ 190 Ω/km | |
Resistance unbalance | ≤ 2% | |
Insulation resistance | (500 V) | ≥ 2000 MΩ*km |
Mutual capacitance | at 800 Hz | Nom. 48 nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
Mean characteristic impedance | 100 MHz | 100 ± 5 Ω |
Nominal velocity of propagation | ca. 67% | |
Propagation delay | ≤ 535 ns/100 m | |
Delay skew | ≤ 20 ns/100 m | |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Transfer impedance | at 1 MHz | 12 mΩ /m |
at 10 MHz | 10 mΩ /m | |
at 30 MHz | 30 mΩ /m | |
Coupling attenuation | 80 dB | |
Segregation classification acc. EN 50174-2 | "d" |
F MHZ | Attenuation dB/100m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|---|---|
1.0 | 1.9 | 71 | 68 | 69.1 | 66.1 | 68 | 65 | 20 |
4.0 | 3.7 | 62 | 59 | 58.3 | 55.3 | 56 | 53 | 23 |
10.0 | 6.0 | 56 | 53 | 50.0 | 47.0 | 48 | 45 | 25 |
16.0 | 7.6 | 53 | 50 | 45.4 | 42.5 | 44 | 41 | 25 |
20.0 | 8.5 | 51 | 48 | 42.5 | 39.5 | 42 | 39 | 25 |
31.2 | 10.7 | 49 | 46 | 38.3 | 35.3 | 38 | 35 | 24 |
62.5 | 15.7 | 44 | 41 | 28.3 | 25.3 | 32 | 29 | 22 |
100.0 | 19.8 | 41 | 38 | 21.2 | 18.2 | 28 | 25 | 20 |
125.0 | 22.3 | 40 | 37 | 17.7 | 14.7 | 26 | 23 | 19 |
155.5 | 24.2 | 38 | 35 | 13.8 | 10.8 | 24 | 21 | |
175.0 | 25.7 | 37 | 34 | 11.3 | 8.3 | 23 | 20 | |
200.0 | 27.5 | 36 | 33 | 8.5 | 5.5 | 22 | 19 | |
250.0 | 29.2 | 35 | 32 | 5.8 | 2.8 | 20 | 17 | |
300.0 | 32.0 | 34 | 31 | 2.0 | -1.0 | 16 | 13 |
Outerdiameter | 6.4 mm |
Fire load | 433 MJ/km |
0.120 kWh/m | |
Weight | 47 kg/km |
Copper content | 27 |
Tensile force | 120 N |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - TP cable assemblies |
Category | TP Telco Cables |
Mediaobjects | |
Cable type | CU Verlegekabel |
Cable color | Grau |
Performance | Cat.5e |