We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tMI - tde MiniMetro CWDM Mux/Demux 8+1 Channel Dual Fiber 19" 1/2U
Article ID
TMI8-X-YYY-E
- Protocol transparent up to 100Gbps
- Up to 16 protocol transparent channels using one pair of fibers
- No power supply required
| Channel center wavelengths (select four) | 1311, 1331, 1351, 1371, 1391, 1411, 1431, 1451, 1471, 1491, 1511, 1531, 1551, 1571, 1591, 1611 nm |
| Expansion Port | 1260 - 1360 nm |
| Channel center wavelength separation | 20 nm |
| Channel bandwidth at channel insertion loss | λc ± 6.5 nm |
| Insertion loss (1310 nm) | ≤ 0.8 dB |
| Link loss with mux/demux combination | ≤ 3.1 dB |
| Return loss | ≥ 50 dB |
| Adjacent channel isolation | ≥ 30 dB |
| Non-adjacent channel isolation | ≥ 50 dB |
| Channel uniformity with mux/demux combination | ≥ 1.25 dB |
| Polarization dependent loss | ≤ 0.1 dB |
| Fibertype | G657A |
| Operating temperature | -40°C to +85°C |
| Storage temperature | -40°C to +85°C |
| TMI | 8- | X- (Wavelengths) | YYY- (Connector) | E |
|---|---|---|---|---|
| tde MiniMetro | Channel | 1 = 1471, 1491, 1511, 1531, 1551, 1571, 1591, 1611 nm | E2U = E2000 UPC | Expansion Port |
| 2 = 1311, 1331, 1351, 1371, 1391, 1411, 1431, 1451 nm | E2A = E2000 APC | |||
| LCU = LC UPC | ||||
| LCA = LC APC | ||||
| SCU = SC UPC | ||||
| SCA = SC APC |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - MiniMetro CWDM Mux/Demux |
| Category | CWDM |
| Mediaobjects |
We found other products you might like!

