We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 12 - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 2 x MPO/MTP® Female Adapter (limegreen) back |
| Exit | 6 x MPO/MTP® Male Adapter (limegreen) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
FO Connector MPO/MTP® without pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Female Push Pull Locking |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
MPO/MTP® Adapter without Flange, Type A, limegreen
| Type | MPO/MTP® |
| Application | Multimode OM5 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Limegreen |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM5 multimode fiber |
| Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter |
| Core concentricity error | < 5 % |
| Coating concentricity error | < 1 % |
| Core coating eccentricity | < 1.5 μm |
| Eccentricity of coating | < 12 μm |
| Screen test | ≥ 0.7 GPa (100 kpsi) |
| Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km |
| Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km |
| Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km |
| Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km |
| Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km |
| Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km |
| Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km |
| Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km |
| Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km |
| Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km |
| Numerical aperture | 0.200 +/- 0.015 |
| Effective group of refraction 850 nm | 1.482 |
| Effective group of refraction 1300 nm | 1.477 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Mediaobjects | |
| Fiber type | 50/125 µm OM5 |
| Type | MPO |
| For sub rack | 1HE |


