We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 12/Xtended - FO Micro Distribution trunk cable both sides 2x MPO/MTP® w. Pins 24G50/125µ OM5 LSHF, Type B, Length: xx in m
The tML® 12 - FO Micro Distribution trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
FO Fan-Out crimpversion, 2x 3mm elements for MPO, lime green
| Length Fan-Out | 40 mm |
| Max. Ø Fan-Out | 10 mm |
| Parallel connectors | 2 |
FO Cables
| Loose tube | unfilled (FRNC) |
| Wall thickness PVC-tube | 0.35 mm – 0.40 mm |
| Outer diameter | 2.6 mm with 24 optical fibres |
| Tube colour | green |
| Colour code fibres (1-12) | red, green, blue, yellow, white, grey, brown, violet, turquoise, black, orange, pink |
| Colour code fibres (13-24) | red, green, blue, yellow, white, grey, brown, violet, turquoise, transparent, orange, pink (always with black ring marking, except transparent) |
| Strain relief elements | Aramid |
| Strength members | Fiberglass-reinforced plastic (FRP) |
| Outer jacket | Halogen-free and flame-retardant material (FRNC) |
| Wall thickness | approx. 0.4 mm |
| Outer diameter | approx. 3.8 mm |
| Colour | lime green |
| Inkjet - marking (black) |
t d e – IVH24G50–MPO-OM5 LSZH (F.RoHS) |
| Min. bending radius fixed (static) acc. IEC 60794-1-2 E11A | 10 x outside diameter |
|
Min. bending radius during assembly (dynamic), with additional tensile strain acc. IEC 60794-1-2 E6 |
15 x outside diameter |
| Max. tensile force acc. IEC 60794-1-2 E1, short term | 300 N |
| Max. crush resistance acc. IEC 60794-1-2 E3, long term | 150 N/dm |
| Max. crush resistance acc. IEC 60794-1-2 E3, short term | 1500 N/dm |
| Cable weight | 20.0 kg/km |
| Transport and storage | -40°C to +80°C |
| Verlegung | -20°C to +50°C |
| In use acc. IEC 60794-1-2 F1 | -40°C to +80°C |
| Cable is flame-retardant | acc. to IEC 60332-1-2 |
| Smoke density | acc. to IEC 61034 |
| Halogen-free | acc. to IEC 60754-1 |
| Acidity of the combustion gases | acc. to IEC 60754-2 |
| Fire load | 0.26 MJ/m |
| Chemical characteristics | No resistance to oil, petrol, acid and leach |
| Standardisation | IEC 60794-2 |
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM5 multimode fiber |
| Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter |
| Core concentricity error | < 5 % |
| Coating concentricity error | < 1 % |
| Core coating eccentricity | < 1.5 μm |
| Eccentricity of coating | < 12 μm |
| Screen test | ≥ 0.7 GPa (100 kpsi) |
| Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km |
| Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km |
| Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km |
| Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km |
| Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km |
| Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km |
| Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km |
| Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km |
| Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km |
| Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km |
| Numerical aperture | 0.200 +/- 0.015 |
| Effective group of refraction 850 nm | 1.482 |
| Effective group of refraction 1300 nm | 1.477 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® Male |
| Cable type | LWL Innenkabel |
| Fiber type | 50/125 µm OM5 |
| Number of fibers | 24 |
| Type | MPO |


