We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM5, SR4
The tML® - FO Dark Fiber Module MPO/MTP® uses all the fibers of the back room cabling and is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 4 x MPO/MTP® (24 Fibers) Female Adapter (red) back | 
| Exit | 12 x MPO/MTP® (12 Fibers) Male Adapter (limegreen) front | 
| Tests | 
 Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived  | 
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 | 
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet | 
| Front Panel | Stainless steel | 
| Dimensions | 110 x 108 x 20 mm | 
MPO/MTP® Adapter without Flange, Type A, red
| Type | MPO/MTP® | 
| Application | Singlemode / Multimode | 
| Design | without Flange | 
| Connector style | SC Simplex | 
| Key Orientation | Type A, Key up/down | 
| Color | Red | 
| Material | Plastic | 
| Sleeve | -- | 
| Shutter | -- | 
| Standards | IEC 61754-7 TIA 604-5  | 
| Manufacturer | US Conec | 
MPO/MTP® Adapter without Flange, Type A, limegreen
| Type | MPO/MTP® | 
| Application | Multimode OM5 | 
| Design | without Flange | 
| Connector style | SC Simplex | 
| Key Orientation | Type A, Key up/down | 
| Color | Limegreen | 
| Material | Plastic | 
| Sleeve | -- | 
| Shutter | -- | 
| Standards | IEC 61754-7 TIA 604-5  | 
| Manufacturer | US Conec | 
FO Connector MPO/MTP®24 without pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Female Push Pull Locking | 
| Ferrule | 24 Fiber MM Elite® ferrule, PPS | 
| Boot colour | Red | 
| Temperature range | -40°C to +75°C | 
| Manufacturer | tde/US Conec | 
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. | 
|---|---|---|---|---|---|
| 50/125µ OM5 | 
 MPO/MTP®  | 
850 nm | 
 ≤ 0.11 dB  | 
0.25 dB | 35 dB | 
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins | 
| Ferrule | 12 Fiber MM Elite® ferrule, PPS | 
| Boot colour | Black | 
| Manufacturer | tde/US Conec | 
| 
 Fiber 
 | 
 Type 
 | 
 Wavelength 
 | 
 Insertion loss typ. 
 | 
 Insertion loss max. 
 | 
 Return loss min. 
 | 
|---|---|---|---|---|---|
| 
 50/125µ OM5 
 | 
 MPO/MTP® 
 | 
 850 nm 
 | 
 ≤ 0.11 dB 
 | 
 0.25 dB 
 | 
 35 dB 
 | 
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM5 multimode fiber | 
| Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter | 
| Core concentricity error | < 5 % | 
| Coating concentricity error | < 1 % | 
| Core coating eccentricity | < 1.5 μm | 
| Eccentricity of coating | < 12 μm | 
| Screen test | ≥ 0.7 GPa (100 kpsi) | 
| Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km | 
| Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km | 
| Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km | 
| Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km | 
| Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km | 
| Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km | 
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) | 
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) | 
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) | 
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) | 
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) | 
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) | 
| Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km | 
| Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km | 
| Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km | 
| Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km | 
| Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km | 
| Numerical aperture | 0.200 +/- 0.015 | 
| Effective group of refraction 850 nm | 1.482 | 
| Effective group of refraction 1300 nm | 1.477 | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Category | tML® 24 - FO Modules MPO/MTP® | 
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP®, MPO/MTP® Female, MPO/MTP® Male | 
| Fiber type | 50/125 µm OM5 | 
| Type | MPO | 
| Adapter color | Lime green, Rot | 
| Front plate | Edelstahl | 
| For sub rack | 1HE | 


