tde

tML® 24+ - FO Module 1x 24F MMC/12x LC Duplex w. shutter 50/125µ OM4

Article ID
TML-M12LCDS/MM2-50G4
Excl. 19% VAT
Delivery time
5-10 working days

The tML® 24+ - FO Module MMC is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® 24 module can be used only in combination with the tML® HD patch cord.

Entry 1 x MMC Female Adapter back
Exit 12 x LC Duplex Adapter with self-closing shutter (magenta) front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

FO Adapter MMC without Flange, green (APC)

Type MMC
Application APC
Design without Flange
Color Green
Material Plastic
Manufacturer US Conec

FO premium connector MMC24 APC without pins tde class B for MM 50/125µ OM4

Connector
Type MMC APC Female (green)
Ferrule 24x MM Elite
Boot colour Red
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4

MMC APC

850 nm ≤ 0.12 dB 0.25 dB 35 dB

LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, magenta

When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.

Type LC Duplex
Application Multimode OM4
Design One-Piece without flange
Connector style SC simplex
Color Magenta
Housing material Plastic
Sleeve Zirkonia Staight Split
Self-closing shutter material Metal
Self-closing shutter protection Dust an laser light
Manufacturer tde

FO LC Simplex Connector tde class B for 50/125µ OM4 fiber

Connector Type LC Unibody Simplex
Housing Plastic, Magenta
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4 LC 850 / 1300 nm ≤ 0.07 dB 0.15 dB 35 dB

IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.

Draka FO MaxCap-BB-OM4 multimode fiber

Type Draka OM4 50/125µm bend-insensitive multimode fiber (C32)
Standards and Norms IEC 60793-2-10: type A1a.3 ITU G.651.1 TIA/EIA-492 AAAD
  ISO/IEC 11801 category OM4 EN 60793-2-10: type A1a.3 ANSI/TIA/EIA-568.C
  ISO/IEC 24764 EN 50173-1 category OM4 IEEE 802.3
Optical properties
Maximum attenuation value of cable at 850 nm IEC 60793-1-40 ≤ 3.0 dB/km
Maximum attenuation value of cable at 1300 nm IEC 60793-1-40 ≤ 1.0 dB/km
Attenuation limit according to IEC 60793-2-10, 850 nm IEC 60793-1-40 ≤ 2.5 dB/km
Attenuation limit according to IEC 60793-2-10, 1300 nm IEC 60793-1-40 ≤ 0.8 dB/km
Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths IEC 60793-1-40 Max. 0.1 dB/km
Fiber bending loss R=7.5 mm 850/1300 nm IEC 60793-1-40 ≤ 0.2 dB / ≤ 0.5 dB
Fiber bending loss R=15 mm 850/1300 nm IEC 60793-1-40 ≤ 0.1 dB / ≤ 0.3 dB
Bandwidth
Overfilled (OFL) modal bandwidth at 850 nm IEC 60793-1-41 ≥ 3500 MHz*km
Overfilled (OFL) modal bandwidth at 1300 nm IEC 60793-1-41 ≥ 500 MHz*km
Effective Modal Bandwidth (EMB) at 850 nm IEC 60793-1-49 ≥ 4700 MHz*km
Group index of refraction at 850 nm IEC 60793-1-22 1.482
Group index of refraction at 1300 nm IEC 60793-1-22 1.477
Geometrical / mechanical properties
Core diameter IEC/EN 60793-1-20 50 ± 2 µm
Cladding diameter IEC/EN 60793-1-20 125.0 ± 1.0 µm
Cladding non-circularity IEC/EN 60793-1-20 ≤ 0.7%
Core non-circularity IEC/EN 60793-1-20 ≤ 5%
Core -cladding concentricity error IEC/EN 60793-1-20 ≤ 1 µm
Primary coating diameter - uncoloured IEC/EN 60793-1-21 242 ± 5 µm
Primary coating diameter - coloured IEC/EN 60793-1-21 250 ± 15 µm
Primary coating non-circularity IEC/EN 60793-1-21 ≤ 5%
Primary coating-cladding concentricity error IEC/EN 60793-1-21 ≤ 6 µm
Proof stress level IEC/EN 60793-1-30 ≥ 0.7 (≈ 1 %) GPa
Typical average strip force IEC/EN 60793-1-32 1.7 N
Strip force (peak) IEC/EN 60793-1-32 1.3 N ≤ Fpeak.strip ≤ 8.9 N
Numerical aperture IEC/EN 60793-1-43 0.200 ± 0.015

More Information
Delivery time 5-10 working days
Manufacturer tde
Mediaobjects
Fiber type 50/125 µm OM4
Type LC
We found other products you might like!