We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 24 - FO Trunk Cable 1x 24F MPO w. Pins/1x 24F MPO w. Pins 24G50/125µ OM3 LSHF Type A, Length: xx in m
The tML® - FO trunk cable is intended for the connection of two tML® 24 - FO Modules.
The tML® - FO trunk cable is preterminated with MPO/MTP® connectors on both ends. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The fan-out unit is optimized for tML® - Cable Mounting Bracket for Fan-out Units. The module is marked with sequential serial number and article number.
FO Connector MPO/MTP®24 with pins tde class B for 50/125µ OM3 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (aqua) |
| Ferrule | 24 Fiber MM Elite® ferrule, PPS |
| Boot colour | Red |
| Temperature range | -40°C to +75°C |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM3
|
MPO/MTP®
|
850 nm
|
≤ 0.20 dB
|
0.35 dB
|
25 dB
|
FO Fan-Out for Universal Cable, 1x 3mm element for MPO
| Fan-out length | 50 mm |
| Ø Fan-out | 16 mm |
| Ø Single unit | 3.0 mm |
| Single unit length |
78 ± 5 cm (not stepped) |
FO Cables
| Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-21 E1 |
| Crush resistance | IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 |
| Water penetration | IEC 60794-1-22 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca |
| Cabletype |
Universal U-DQ(ZN)BH for indoor and outdoor use |
| non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
| Fibertype | Corning G50/125 OM3 |
| No. of fibers | 24 |
| Loose tube | 1 |
| Sheath ø | 8.2 mm |
| Weight | 72 kg/km |
| Bending radius | 125 mm |
| Tensile load short term | 3.500 N |
| Tensile load continuous | 1.500 N |
| Crush resistance short term | 5.000 N |
| Crush resistance continuous | 3.000 N |
| Fire load | 336 kWh/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO bend optimized G50/125/250 OM3 fiber
|
Attenuation typical (cabled) |
850 nm: 2.5 / 1300 nm: 0.5 dB/km |
|
Attenuation maximum (cabled) |
850 nm: 2.7 / 1300 nm: 0.7 dB/km |
|
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 3500 / 1300 nm: 500 MHz x km |
|
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 4700 / 1300 nm: 4700 MHz x km |
| Refractive Index | 850 nm: 1.480 / 1300 nm: 1.479 |
|
Bending radius |
No. of windings (turns) |
Max. induced attenuation |
|
| 37.5 mm | 100 | 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km | |
| 15 mm | 2 | 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km | |
| 7.5 mm | 2 | 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km |
|
Numerical Aperture |
0.200 +/- 0.015 |
| Core Ø | 50.0 +/- 2.5 µm |
| Maximum Core Non-Circularity | 5 % |
| Cladding Ø | 125.0 +/- 1.0 µm |
| Maximum Cladding Non-Circularity | 1.0 % |
| Maximum Cladding/Core Concentricity Error | 1.5 µm |
| Maximum Coating Concentricity Error | 12 µm |
| Coating Ø | 242 +/- 5 µm |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® 24 - FO Trunk Cables MPO/MTP® |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 50/125 µm OM3 |
| Number of fibers | 24 |
| Type | MPO |



