We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Consolidationpoint-Housing for up to 4x CU- or FO-modules, black
Article ID
TML-CONS10/1HE-SW
- Elegant housing for wall-, ceiling- and floormounting
- FO- and copper applications
- tML® compatible
- Construction for various applications
- Cable In- and output (single strain relief) possible
| Housing | For 10", consisting of: bottom tray with strain relief on both sides and cover with dust caps and sealing lips |
| Front panel | for up to 4x CU- or FO-modules |
| Dimensions | 50 x 260 x 300 mm (HxWxD) |
| Material | Steel 1203 |
| Colour | RAL 9005 (black) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | Consolidation Point |
| Mediaobjects |
We found other products you might like!





