We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - CU partial front panel with 6x RJ45 Cat.6A Adapter for Rack Mount Enclosure 1U extendable
Article ID
TML-M06RJ45/RJ45-A8
The CU partial front panel is intended for the installation in the Rack Mount Enclosure 1U extendable (for 8 x Modules).
| Pre-mounted | 6 x RJ45 Cat.6A Adapter |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
tML® - RJ45 Adapter Cat.6A
| Type | RJ45 IP20 jack shielded |
| Connector standard | IEC 60 603-7 |
| Pins | 8 |
| Categorie | Cat.6, Übertragungsklasse EA, geeignet für 1/10 Gigabit Ethernet |
| Schutzart | IP20 |
| Temperaturbereich | -40°C to +70°C |
| Steckzyklen | min. 750 |
| Material | Zinkdruckguss, vernickelt |
| Brennbarkeit nach UL 94 | V0 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® - partial front panels |
| Mediaobjects | |
| Performance | Cat.6A |
| Type | RJ45 geschirmt |
