We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Cube for up to four FO or TP Modules
Article ID
TML-CUBE
The Cube is a housing that is fixed in the raised floor. It is for the equip of up to 4 x tML® - modules with high packing density. The modules are mounted on a carrier plate extendable.
| Housing | Galvanized steel sheet |
| Equip | Up to 4 modules, i.e. up to 24 RJ45-Ports or 288 fibres with MPO 72-Fibre technology. The combination of different modules is possible. |
| Strain Relief | At the module carrier plate with cable ties or Velcro straps. FO fan outs can be fixed outside of the Cube. |
| Attachment | Attach to the stands of the raised floor with 2x mounting brackets. |
| Dimensions | 112 x 90 x 185 mm (W x H x D) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Cube |
| Mediaobjects |
