We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - DIN Rail Mounting kit for up to 2 FO or TP Modules with adjustable angle
Article ID
TML-HU-AD-W
tML® - DIN rail adapter is for the attachment of up to two tML® - modules conceives.
All existing tML® - FO or TP modules can be installed. Up to two equal or also different modules can be fastened on an adapter with in each case two screws. The modules are then adjustable in three different angles. The attachment at the DIN rail takes place via simple in-clicked.
| Material | galvanized steel sheet |
| Size | Straight: 10.7 cm x 1.4 cm 1. Angle stage: 10.7 x 1,3 x 3.1 cm 2. Angle stage: 10.7 x 1.1 x 4.5 cm |
| Max. Angle | ca. 30° |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - DIN Rail Mounting Kit |
| Mediaobjects |
