We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Fiber Optic TAP Module MPO/MTP® w. Pins 2x 50/125μ OM4 SR4 50:50
Article ID
TML-M02MPP50G4TAP50
The tML® - FO TAP Module is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
| Entry | 2 x MPO/MTP® Adapter with Pins (black) front |
| Exit | 4 x MPO/MTP® Adapter with Pins (purple) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, magenta
| Type | MPO/MTP® |
| Application | Multimode OM4 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Magenta |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
MPO/MTP® Adapter without Flange, Type A, black
| Type | MPO/MTP® |
| Application | Multimode |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Black |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM4
|
MPO/MTP®
|
850 /1300 nm |
≤ 0.16 dB
|
0.30 dB
|
30 dB
|
1X2 (50:50) plc Splitter 1m, 250µ
| Type | Splitter |
| Port | 1x2 |
| Jumper Type | 250 µ |
| Fiber Lenght | 1 m |
| Operating Wavelength | 1260 ~ 1650 nm |
| Max. Insertion Loss | 4 dB |
| Uniformity | 0.4 dB |
| Max. PDL | 0.2 dB |
| WDL | 0.3 dB |
| Min. Return Loss | 55 dB |
| Min Directivity | 55 dB |
| Operating temperature | -40°C to +85°C |
| Dimensions | 4x4x40 mm (WxHxL) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - FO TAP Modules |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP®, MPO/MTP® Male |
| Fiber type | 50/125 µm OM4 |
| Type | MPO |
| Adapter color | Magenta, Schwarz |
| Front plate | Edelstahl |
| For sub rack | 1HE |
We found other products you might like!



