We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Floor box frame for up to two FO or TP Modules with adjustable angle
Article ID
TML-BO-EINSATZ
tML® - Floor box frame is intended for the integration of up to two tML® - modules into a Ackermann GES9 Floor Box.
All existing tML® - FO or TP modules can be installed. Up to two equal or also different modules can be fastened at the frame with in each case two screws. The modules are then adjustable in a 15° angle.
Material | galvanized steel sheet |
Colour | black |
Inscription | Label strip self adhesive for free port inscription |
Grounding | Grounding screw |
Max. Angle | ca. 15° |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Floor box frame |
Mediaobjects | |
Front plate | schwarz pulverbeschichtet |