We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - FO Breakout Module 6x E2000 APC Compact
Article ID
TML-M06E2AC-OS2
The tML® - FO Breakout Module is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
| Pre-assembled | 6 x E2000 APC Compact Adapter (green) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
FO Adapter E2000™ Compact APC, metal/green-green, Ceramic SM, C, support plate
| Standardisation | acc. to IEC61754-15, DIN EN 186270 |
|
Mating cycles |
min. 1000 |
|
Pull-out force |
min. 70 N |
| Number of connectors (A) | 1 |
| Connector type (A) | E2000™ Compact |
| Protection class (IP) connector (A) | 20 |
| Polishing connector (A) | APC |
| Attenuation grade IL - connector (A) | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
| Connector color (A) | green |
| Lever- frame-coding connector (A) | color |
| Frame color connector (A) | green-green |
| Sleeve material | Zirkonia Staight Split |
| Holder for connector / module | support plate |
| Fiber type |
Singlemode (SM) |
|
Dimensions |
74.7 / 42 x 14.7 / 22.95 x 13 / 16.6 mm |
|
Material |
steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free) |
| Manufacturer | R&M |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® - partial front panels |
| Mediaobjects | |
| For sub rack | 1HE |
