We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM5, SR4
The tML® Breakout Moduleis intended for the installation in the tML®Rack Mount Enclosure 1U (for 8 x Modules). A special cleaning tool is required to clean the adapters with shutter.
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 1 x MPO/MTP® Male Adapter (limegreen) front |
| Exit | 4 x LC Duplex Adapter (limegreen) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, limegreen
When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.
| Type | LC Duplex |
| Application | Multimode OM5 |
| Design | One-Piece without flange |
| Connector style | SC simplex |
| Color | Limegreen |
| Housing material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Self-closing shutter material | Metal |
| Self-closing shutter protection | Dust an laser light |
| Manufacturer | tde |
FO LC Simplex Connector tde class B for 50/125µ OM5 fiber
| Connector Type | LC Unibody Simplex |
| Housing | Plastic, Limegreen |
| Ferrule | Zirkonia Staight Split, Spring-loaded Axially |
| Ferrule Hole | 126 µ |
| Mating Cycles | 1.000 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 100 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM5 | LC | 850 nm | ≤ 0.10 dB | 0.30 dB | 35 dB |
IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.
MPO/MTP® Adapter without Flange, Type A, limegreen
| Type | MPO/MTP® |
| Application | Multimode OM5 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Limegreen |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM5 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM5
|
MPO/MTP®
|
850 nm
|
≤ 0.11 dB
|
0.25 dB
|
35 dB
|
Corning FO ClearCurve® 50/125µ OM5 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM5 multimode fiber |
| Design | Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter |
| Core concentricity error | < 5 % |
| Coating concentricity error | < 1 % |
| Core coating eccentricity | < 1.5 μm |
| Eccentricity of coating | < 12 μm |
| Screen test | ≥ 0.7 GPa (100 kpsi) |
| Attenuation, maximum values 850 nm (cabled fibre) | 2.5 dB/km |
| Attenuation, maximum values 953 nm (cabled fibre) | 1.8 dB/km |
| Attenuation, maximum values 1300 nm (cabled fibre) | 0.7 dB/km |
| Attenuation, maximum values 850 nm (uncabled fibre) | 2.34 dB/km |
| Attenuation, maximum values 953 nm (uncabled fibre) | 1.7 dB/km |
| Attenuation, maximum values 1300 nm (uncabled fibre) | 0.64 dB/km |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 850 nm) |
| Macrobending, induced attenuation 100 turns, 37.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.1 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 15 mm | ≤ 0.3 dB (at 1300 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.3 dB (at 850 nm) |
| Macrobending, induced attenuation 2 turns, 7.5 mm | ≤ 0.5 dB (at 1300 nm) |
| Bandwidth (OFL), minimum values 850 nm | 3500 MHz x km |
| Bandwidth (OFL), minimum values 953 nm | 1850 MHz x km |
| Bandwidth (OFL), minimum values 1300 nm | 500 MHz x km |
| Effective modal Bandwidth-length product min. 850 nm | 4700 MHz x km |
| Effective modal Bandwidth-length product min. 953 nm | 2470 MHz x km |
| Numerical aperture | 0.200 +/- 0.015 |
| Effective group of refraction 850 nm | 1.482 |
| Effective group of refraction 1300 nm | 1.477 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® Breakout - LWL Module MPO/MTP® |
| Mediaobjects | |
| Fiber type | 50/125 µm OM5 |
| Type | LC, MPO |
| For sub rack | 1HE |





