We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM2
The tML® - FO Module MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 03µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 1 x MPO/MTP® Male Adapter (beige) back |
| Exit | 6 x E2000 Compact Adapter (black/orange) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, beige
| Type | MPO/MTP® |
| Application | Multimode OM1/OM2 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Beige |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
FO Adapter E2000™ Compact PC, metal/beige-orange, Ceramic MM, M, support plate
| Standardisation | acc. to IEC61754-15, DIN EN 186270 |
|
Mating cycles |
min. 1000 |
|
Pull-out force |
min. 70 N |
| Number of connectors (A) | 1 |
| Connector type (A) | E2000™ Compact |
| Protection class (IP) connector (A) | 20 |
| Polishing connector (A) | PC |
| Attenuation grade IL - connector (A) | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
| Connector color (A) | beige |
| Lever- frame-coding connector (A) | color |
| Frame color connector (A) | orange-orange |
| Sleeve material | Zirkonia Staight Split |
| Holder for connector / module | support plate |
| Fiber type |
Multimode (MM) |
|
Dimensions |
74.7 / 42 x 14.7 / 22.95 x 13 / 16.6 mm |
|
Material |
steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free) |
| Manufacturer | R&M |
FO Connector MPO/MTP® with pins tde class C for 50/125µ OM2 or 62,5/125µ OM1 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (beige) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Temperature range | -40°C to +75°C |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM2 |
MPO/MTP® |
850 nm |
≤ 0.25 dB |
0.45 dB | 20 dB |
| 62.5/125µ OM1 |
MPO/MTP® |
850 nm |
≤ 0.25 dB |
0.45 dB |
FO E2000 connector tde class C for 50 or 62,5/125µ fiber
| Type | E2000 |
| Ferrule | Ceramic |
| Ferrule Hole | 126 µ |
| Connector colour | Beige |
| Lever colour | Black |
| Boot colour | Black |
| Manufacturer | RDM |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM2 | E2000 | 850 nm | ≤ 0.25 dB | 0.45 dB | 30 dB |
| 62.5/125µ OM1 | E2000 | 850 nm | ≤ 0.25 dB | 0.45 dB |
Corning FO 50/125µ OM2 multimode fiber
| Type | Corning 50/125µ OM2 multimode fiber |
| Manufacturer | Corning |
| Bandwidth |
500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km |
| Numerical Aperture | 0.200 ± 0.015 |
| Core Diameter | 50.0 ± 3.0 µm |
| Cladding Diameter | 125.0 ± 2.0 µm |
| Core-Clad Concentricity | ≤ 3.0 µm |
| Cladding Non-Circularity | < 2.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 245 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.20 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 8.8 km/spool. |
| Refractive Index Difference | 2% |
| Effective Group Index of Refraction | 850 nm: 1.490 1300 nm: 1.486 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® Standard - FO Modules MPO/MTP® |
| Mediaobjects | |
| Connector type (side 1) | E2000, E2000 Compact, MPO/MTP®, MPO/MTP® Male |
| Fiber type | 50/125 µm OM2 |
| Type | E2000, MPO |
| Adapter color | Beige, Metall/Beige-Orange |
| Front plate | Edelstahl |
| For sub rack | 1HE |




