tde

tML® - FO partial front plate 5HP with 6x MPO Type A (Key Up/Down) OM4 magenta for the Rack Mount Enclosure 3U

Article ID
TML-T06MP-VI
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - FO partial front panel MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 3U.

Pre-mounted 6 x MPO/MTP® Adapter (magenta)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - partial front panel 5HP

Front Panel Stainless steel
Dimensions 3U/5HP

MPO/MTP® Adapter without Flange, Type A, magenta

Type MPO/MTP®
Application Multimode OM4
Design without Flange
Connector style SC Simplex
Key Orientation Type A, Key up/down
Color Magenta
Material Plastic
Sleeve --
Shutter --
Standards IEC 61754-7
TIA 604-5
Manufacturer US Conec



More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - partial front panels 5HP
Mediaobjects
Connector type (side 1) MPO/MTP®
Fiber type 50/125 µm OM4
Type MPO
Adapter color Magenta
Front plate Edelstahl
For sub rack 3HE
We found other products you might like!