We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - FO/TP Patch Cord Management 19" Panel 1U, 5 rings 100mm, black
Article ID
TML-RP-L-5-100-SW
tML® - FO/TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.
Front plate | black |
Assembly | 5 plastic rings 100mm |
Cable entry | Patch cords are from the front inserted |
Size |
19", 1U |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Patch Cord Managment |
Mediaobjects | |
Front plate | schwarz RAL 9005 |
We found other products you might like!