tde

tML® HD - Fiber Optic TAP Module LC Duplex 4x 9 / 125μ OS2 LR 50:50

Article ID
TML-M04LCDS09E-TAP50
Excl. 19% VAT
Delivery time
5-10 working days

The tML® - FO TAP Module is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).

Entry 4 x LC Duplex Adapter (black) with self-closing shutter front
Exit 8 x LC Duplex Adapter (blue) with self-closing shutter front
Tests

Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived

  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

tML® - Module Housing, stainless steel

Box Galvanized steel sheet
Front Panel Stainless steel
Dimensions 110 x 108 x 20 mm

LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, blue

When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.

Type LC Duplex
Application Singlemode PC
Design One-Piece without flange
Connector style SC simplex
Color Blue
Housing material Plastic
Sleeve Zirkonia Staight Split
Self-closing shutter material Metal
Self-closing shutter protection Dust an laser light
Manufacturer tde

LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, black

When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.

Type LC Duplex
Design One-Piece without flange
Connector style SC simplex
Color Green
Housing material Plastic
Sleeve Zirkonia Staight Split
Self-closing shutter material Metal
Self-closing shutter protection Dust an laser light
Manufacturer tde

FO LC UPC Duplex connector tde class B for 09/125µ fiber

Connector Type LC UPC Duplex
Housing Plastic, Blue
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC UPC 1550 nm < 0.10 dB 0.25 dB 55 dB

1X2 (50:50) plc Splitter 1m, 250µ

Type Splitter
Port 1x2
Jumper Type 250 µ
Fiber Lenght 1 m
Operating Wavelength 1260 ~ 1650 nm
Max. Insertion Loss 4 dB
Uniformity 0.4 dB
Max. PDL 0.2 dB
WDL 0.3 dB
Min. Return Loss 55 dB
Min Directivity 55 dB
Operating temperature -40°C to +85°C
Dimensions 4x4x40 mm (WxHxL)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tML® - tde Modular Link
Category tML® - FO TAP Modules
Mediaobjects
Connector type (side 1) LC Duplex
Fiber type 09/125 µm OS2
Type LC
Adapter color Blau, Grün
Front plate Edelstahl
For sub rack 1HE