We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - HD FO partial front panel with 12x LC Duplex OM4 aqua for Rack Mount Enclosure 1U
Article ID
TML-M12LCDK-TK
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules). The tML® HD partial front panel can be used only in combination with the tML® HD patch cord.
Pre-mounted | 12 x LC Duplex adapter (aqua) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
LC Quad Adapter Zirconia Straight Split with Flange, aqua
Type | LC Quad |
Application | Multimode OM3 |
Design | with flange |
Footprint | SC Duplex |
Color | Aqua |
Material | Plastic |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - partial front panels |
Mediaobjects | |
Connector type (side 1) | LC Quad |
Fiber type | 50/125 µm OM3 |
Type | LC |
Adapter color | Aqua |
Front plate | Edelstahl |
For sub rack | 1HE |
We found other products you might like!