We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - Mini Fanout 1x 24F MPO Female/2x 12F MPO Male 24G50/125µ OM4 100GbE, Type C, Length: xx in m
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number.
| Cable | Round cable, loose tube, LSOH, magenta |
| Connectors | MPO/MTP® Push Pull (magenta) |
| Pin out | Crossover (TIA/EIA-568-B.1 Methode C) |
| Tests | Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
FO Connector MPO/MTP®24 without pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Female Push Pull Locking (magenta) |
| Ferrule | 24 Fiber MM Elite® ferrule, PPS |
| Boot colour | Red |
| Temperature range | -40°C to +75°C |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM4 |
MPO/MTP® |
850 nm |
≤ 0.12 dB |
0.25 dB | 35 dB |
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM4
|
MPO/MTP®
|
850 /1300 nm |
≤ 0.12 dB
|
0.25 dB
|
35 dB
|
FO Fan-Out crimpversion, 2x 3mm elements for MPO, SM or MM
| Length Fan-Out | 40 mm |
| Max. Ø Fan-Out | 10 mm |
| Parallel connectors | 2 |
FO Cables
| Standards | EN 50173-5 |
| IEC 60794-2-20 | |
| ISO/IEC 24764 |
| Type | IVH24G50-OM4 |
| Fiber | 24 primary coated fibres nominally 242 μm, arranged in 2 groups of 12 fibres, Group 1: Red id tread Group 2: Green id tread |
| Fiber colors | According to TIA/EIA 598-C also in agreement with IEC 60304: 1-12: Blue, orange, green, brown, grey, white, red, black, yellow, violet, pink and aqua |
| 13-24: Blue, orange, green, brown, grey, white, red, transparent, yellow, violet, pink and aqua (with add. ring mark) | |
| Strength member | Ultra high modulus Aramid yarns |
| Sheath | Halogen free, flame resistant thermoplastic sheathing compound acc. to EN 50290-2-27, UV stabilised |
| Sheath colors | Magenta, RAL 4003 |
| IEC 60332-1-2 | Pass |
| IEC 60332-2-2 | Pass |
| IEC 60754-1 | No halogens |
| IEC 60754-2 | No acid matters |
| IEC 61034-2 | No dense smoke |
| 200 MJ/km | 0.5 KWh/m |
| Outer diameter cable | ø3.6 mm +0.1 mm -0.3 mm |
| Diameter PVC-core tube | 2.0 ± 0.1 mm |
| Wall thickness PVC-core tube | 0.35 mm – 0.40 mm |
| Weight | 11 kg/km |
| Tensile strength (dynamic) | 220 N |
| Tensile strength (permanent) | 110 N |
| Compressive strength (crush) | 400 N |
| Impact | 4 Nm, R= 12.5 mm |
| Kink | No Kink |
| Min. Bending radius | R = 20 mm |
| Temperature range | Operation and installation: -0°C to 50°C. Storage: -20°C to 50°C |
Corning FO ClearCurve® 50/125µ OM4 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM4 multimode fiber |
| Optimized Data Rate over Distance | 40/100 Gb over 170 m* 10 Gb/s over 550 m 1 Gb/s over 1100 m |
| Standard Compliance | ISO/IEC 11801: type OM4 fiber** IEC 60793-2-10: type A1a.3 fiber** TIA/EIA: 492AAAD ITU: ITU G651.1 |
| * | Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4) |
| ** | Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA |
| Bandwidth | High Performance EMB* (MHz.km): 4700 at 850 nm only Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km |
| Macrobend Loss | Mandrel Radius (mm): 37.2 / 15 / 7.5 Number of Turns: 100 / 2 / 2 Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / 0.2 Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5 |
| Numerical Aperture | 0.200 ± 0.015 |
| * | Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s) |
| ** | OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s) |
| Core Diameter | 50.0 ± 2.5 µm |
| Cladding Diameter | 125.0 ± 1.0 µm |
| Core-Clad Concentricity | ≤ 1.5 µm |
| Cladding Non-Circularity | ≤ 1.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.10 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 |
| Water Immersion | 23°C ± 2°C | ≤ 0.20 |
| Heat Aging | 85°C ± 2°C | ≤ 0.20 |
| Damp Heat | 85°C at 85% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 17.6 km/spool. |
| Refractive Index Difference | 1% |
| Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - FO Fan-out Cables |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® Female, MPO/MTP® Male |
| Cable type | LWL Innenkabel |
| Cable color | Magenta |
| Fiber type | 50/125 µm OM4 |
| Number of fibers | 24 |
| Type | MPO |

