We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Module Blind Plate 5HP black for Rack Mount Enclosure 19''/3U
Article ID
TML-T-BLIND-S
The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 3U (for 17 x Modules).
Material | black |
Mounting method | Assembly at the Front of the tML® - Rack Mount Enclosure with two screws. |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 3U + Accessories |
Mediaobjects | |
Front plate | Schwarz ähnlich RAL 9005 |