We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 1U
Article ID
TML-M06LCDKH-GN
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
| Pre-mounted | 6 x LC APC Duplex adapter (green) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange, green (APC)
| Type | LC Duplex |
| Application | Singlemode OS2 APC |
| Design | One-Piece without flange |
| Connector style | SC Simplex |
| Color | Green |
| Material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® - partial front panels |
| Mediaobjects | |
| Connector type (side 1) | LC Duplex |
| Fiber type | 09/125 µm OS2 |
| Type | LC APC |
| Adapter color | Grün |
| Front plate | Edelstahl |
| For sub rack | 1HE |
We found other products you might like!




