We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - partial front plate with 12x MPO/MTP® Type A (Key Up/Down) OS2 Green for the Rack Mount Enclosure 1U extendable
Article ID
TML-M12MP-GN-A8
The tML® - FO partial front panel is intended for the installation in the tML® Rack Mount Enclosure 1U extendable (for 8 x Modules). The tML® HD partial front panel can be used only in combination with the tML® HD patch cord.
| Pre-mounted | 12 x MPO/MTP® Adapter (green) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, green (APC)
| Type | MPO/MTP® |
| Application | Singlemode OS2 APC |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Green |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® - partial front panels |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® |
| Fiber type | 09/125 µm OS2 |
| Type | MPO |
| Adapter color | Grün |
| Front plate | Edelstahl |
| For sub rack | 1HE |
We found other products you might like!




