We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Raspberry Pi 5, 4GB RAM, 32 GB micro SDHC card, power supply, Micro HDMI/HDMI cable 1,5m
Article ID
TML-RPI-5-4GB
The tML® - Raspberry PI 5 module is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
| Type |
Raspberry PI 5 module incl. fan and heat sink |
|
Cover removable. A sheet metal can be broken out on the back of the housing for an additional cable entry. |
|
|
4x2.4 GHz processor |
|
|
4 GB RAM ram |
|
| Dimensions | 110 x 108 x 20 mm |
| Material | Stainless steel V2A-AiSi 430 |
| Interface |
WLAN |
|
LAN front |
|
|
Bluetooth |
|
|
2x USB 3.0 front |
|
|
2x USB 2.0 front |
|
|
2x Micro HDMI side |
|
|
USB-C power side |
|
|
AUX side |
|
| Accessories |
Micro HDMI Plug to HDMI Plug cable, length: 1.5m |
|
SanDisk Ultra 32 GB micro SDHC card + SD-adapter |
|
|
Power supply type USB-C with integrated switch |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Mediaobjects |
We found other products you might like!

