We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - Reequip Kit 5HP for FO Module MPO/MTP® with Pins/6x LC Duplex
Article ID
TML-T06LCD-U
For reequip from 1U FO modules on 3U/5HP.
Material | Stainless steel |
Mounting method | Front of the tML® - Rack Mount Enclosure with two countersunk bolts. |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Rack Mount Enclosures 3U + Accessories |
Mediaobjects | |
Front plate | Edelstahl |
Material | Edelstahl |
We found other products you might like!