We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® 24
tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 400G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® 12, tML® 24, tML® 32 and now tML® 24+ System for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G, 400G and 800G and more.
-
tde tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 09/125µ OS2, LR4 TML-M06MPP/02M2-09EExcl. 19% VAT -
tde tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM4, SR4 TML-M06MPP/02M2-50G4Excl. 19% VAT -
tde tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM5, SR4 TML-M06MPP/02M2-50G5Excl. 19% VAT -
tde tML® 24 FO Module 4x 24F MPO/MTP® w/o Pins/6x 16F MPO/MTP® with Pins 50/125µ OM4, SR8 TML-M06S1P/04M2-50G4Excl. 19% VAT -
tde tML® 24 FO Module 4x 24F MPO/MTP® w/o Pins/6x 16F MPO/MTP® with Pins 50/125µ OM5, SR8 TML-M06S1P/04M2-50G5Excl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2 TML-M12LCADK/M2-09EExcl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC APC Duplex w. shutter 9/125µ OS2 TML-M12LCADS/M2-09EExcl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2 TML-M12LCDK/M2-09EExcl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4 TML-M12LCDK/M2-50G4Excl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2 TML-M12LCDS/M2-09EExcl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM4 TML-M12LCDS/M2-50G4Excl. 19% VAT -
tde tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5 TML-M12LCDS/M2-50G5Excl. 19% VAT
