We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Module Telco/6x RJ45 Gigabit Ethernet shielded
Article ID
TML-M06RJ45/TELCO-M
The tML® - TP Module Telco is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
The module is equipped with 6 x RJ45 shielded Jacks and on the back with 1 x Telco plug 50pol. Male shielded. The module is marked with sequential serial number and article number.
| Entry | 1 x Telco Male shielded back |
| Exit | 6 x RJ45 GbE shielded front |
| Tests | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - TP Modules Telco |
| Mediaobjects | |
| Connector type (side 1) | RJ45 Jack geschirmt |
| Performance | Cat.5e |
| Front plate | Edelstahl |
| For sub rack | 1HE |
