We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Patch Cord Managment 19" Panel 1U, 5 rings 110mm, stainless steel
Article ID
TML-RP-TP-5-110
tML® - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.
| Front plate | stainless steel |
| Assembly | 5 metal rings 110mm |
| Cable entry | Patch cords are from the top inserted |
| Size |
19", 1U |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Patch Cord Managment |
| Mediaobjects | |
| Front plate | Edelstahl poliert |
We found other products you might like!


