We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Patch Cord Managment 19" Panel 1U, 5 rings 75mm, stainless steel
Article ID
TML-RP-TP-5
tML® - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.
Front plate | stainless steel |
Assembly | 5 rings 75mm |
Cable entry | Patch cords are from the top inserted |
Size |
19", 1U |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - Patch Cord Managment |
Mediaobjects | |
Front plate | Edelstahl poliert |
We found other products you might like!