We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® - TP Trunk Cable Telco F/F 180° shielded 1000BaseT LSHF-F length: xx meters
The tML® – TP trunk cable is intended for the connection of two tML®- TP Modules.
tML® - TP Trunk Cable is preterminated on both ends with a Telco 50pos. female connector. The cable is very slim and flexible. Each cable is marked with sequential serial number and article number.
| Cable | S/FTP Round Cable 24x2xAWG 26/1, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR |
| Outer Diameter | 13.2 mm |
| Weight | 205 kg/km |
| bending radius without load | 55 mm |
| bending radius with load | 110 mm |
| Connectors | 2 x Telco 50pos. Female 180° shielded with screws |
| Tests | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000 |
xx - stands for the cable length in meters (max. length is 60m)
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 24P LSHF-FR
| Type | UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P | |
| Conductor | Bare copper wire, diamter 0.4 mm (AWG26) | |
| Insulation | Foam-skin PP, diameter 1.0 mm | |
| Twisting | 2 insulated wires to the pair | |
| Pair screening | Pet-Al foil around each pair | |
| Stranding | 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown | |
| Coloured tapes are around each bundle | ||
| Screen | Tinned copper braid 85% coverage | |
| Sheath | LSHF-FR, diameter 13.9 mm | |
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60m instead of 90m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
PVC IEC 60332-1
LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca
| Minimum bending radius | Without load | ≥ 55 mm |
| With load | ≥ 110 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 10°C up to +40°C |
| Loop resistance | ≤ 280 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Test voltage | core/core | 1000 VDC 1 min |
| core/screen | 1000 VDC 1 min | |
| Capacitance | 800 Hz | Nom. 44 nF/km |
| Capacitance unbalance | ≤ 1600 pF/km | |
| Impedance | 100 MHz | 100 Ω ± 5 Ω |
| Nominal velocity of propagation | ca. 76% | |
| Insulation resistance | 500 V | ≥ 2000 MΩkm |
| Transfer impedance | at 1 MHz | ≤ 5 mΩ /m |
| at 10 MHz | ≤ 5 mΩ /m | |
| at 30 MHz | ≤ 10 mΩ /m |
| F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
| 4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
| 10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
| 16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
| 20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
| 31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
| 62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
| 100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
| 125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
| 155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
| 175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
| 200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
| 250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
| 300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
| 450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
| 600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
| Designation | J-02YS(ST)CH |
| Type | 24x2x0.4PiMF |
| Outer diameter | 13.9 mm |
|
Fire load |
2.171 MJ/km |
|
Fire load |
0.603 kWh/m |
|
Reaction to Fire |
Dca-s2, d2, a1 |
|
Weight |
230 kg/km |
|
Copper content |
115 kg/km |
|
Tensile force |
500 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - TP Trunk Cables Telco F/F |
| Mediaobjects | |
| Cable type | CU Verlegekabel |
| Cable color | Schwarz |
| Performance | Cat.5e, Cat.7 |
