We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR length: xx meters
Article ID
TML-TELCO-FF-xx
The tML® – TP trunk cable is intended for the connection of two tML®- TP Modules.
tML® - TP Trunk Cable is preterminated on both ends with a Telco 50pos. female connector. The cable is very slim and flexible. Each cable is marked with sequential serial number and article number.
Cable | S/FTP Round Cable 24x2xAWG 27/7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), PUR |
Outer Diameter | 14.5 mm |
Weight | 158 kg/km |
bending radius without load | 8xD mm |
bending radius with load | 4xD mm |
Connectors | 2 x Telco 50pos. Female 180° shielded with screws |
Tests | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000 |
xx - stands for the cable length in meters (max. length is 60m)
Draka - UC300 AWG27/7 Cat.5 S/FTP 24P PUR
Leader | Cu-strands, blank Ø 0.42 mm |
Isolation | Form-Skin polyethylene, Ø 0.98 mm |
Standing | 2 wires to the pair |
Pair shielding | aluminium- coated plastic compound foil |
Stranding to the soul | 24 Pair (PiMF) to the soul in Layering (2+8+14) |
Overall shielding | wrapping double aluminium- coated plastic compound foil |
Drain wire AWG26 tinned | |
Cu-braid 24x8x0.18 mm tinned (about 77 % coverage) | |
Protective sheath | PUR |
Wall thickness 1.3 mm |
Colour | black |
Outside diameter | 15.2 mm |
Fire load | 2383 MJ/km |
0.606 kWh/m | |
Weight | 237 kg/km |
Cu-number | 140 |
Traction | 600 N |
Bending radii | ≥ 75 mm without tensile load |
≥ 150 mm with tensile load | |
Poerating temperature range | resting -20 °C to +60°C |
moved 0 °C to +50°C |
Loop resistance | ≤ 340 Ω/km |
Unbalance resistor | ≤ 3 % |
Insulation resistance (500 V) | ≥ 2000 MΩ x km |
Capacity for 800 Hz | nom. 43 nF/km |
Unbalance capacity (pair/earth) | ≤ 1500 pF/km |
Impedance (1-100 MHz) | (100 ± 15) Ω |
Relative propagation speed | about 79 % |
Signal propagation delay | ≤ 427 ns/100 m |
Runtime difference | ≤ 12 ns/100 m |
Test voltage (DB) Core/core and core/screen | 1000 V |
Coupling resistance | for 1 MHz ≤ 10 mΩ/m |
for 10 MHz ≤ 10 mΩ/m | |
for 30 MHz ≤ 30 mΩ/m | |
for 100 MHz ≤ 60 mΩ/m |
f (MHz) |
Damping (dB/10m) nom. |
NEXT (dB) min. / nom. |
PS-NEXT (dB) min. / nom. |
ELFEXT (dB/10m) min. / nom. |
PS-ELFEXT (dB/10m) min. / nom. |
Return loss (dB) min. |
1 | 0.3 | 65 / 71 | 62 / 68 | 64 / 68 | 61 / 65 | 23 |
4 | 0.6 | 56 / 62 | 53 / 59 | 52 / 56 | 49 / 53 | 24 |
10 | 1.0 | 50 / 56 | 47 / 53 | 44 / 48 | 41 / 45 | 25 |
16 | 1.3 | 47 / 53 | 44 / 50 | 40 / 44 | 37 / 41 | 25 |
20 | 1.4 | 46 / 51 | 43 / 48 | 38 / 42 | 35 / 39 | 25 |
31.2 | 1.8 | 43 / 49 | 40 / 46 | 34 / 38 | 31 / 35 | 25 |
62.5 | 2.6 | 38 / 44 | 35 / 41 | 28 / 32 | 25 / 29 | 23 |
100 | 3.2 | 35 / 41 | 32 / 38 | 24 / 28 | 21 / 25 | 21 |
125 | 3.6 | - / 40 | - / 37 | - / 26 | - / 23 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tML® - tde Modular Link |
Category | tML® - TP Trunk Cables Telco F/F |
Mediaobjects | |
Cable type | CU Verlegekabel |
Cable color | Schwarz |
Performance | Cat.5e |