We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® - vertical Patch Cord Managment 90° angled without rings, stainless steel
Article ID
TML-RP-VERT
tML® - vertical Patch Cord Managment 90° angled without rings, stainless steel
| Color | stainless steel (V2A-AiSi 430) |
| Thickness | 1.0 mm |
| Assembly | up to 2 rings |
| Dimensions |
1U, side length outside (incl. mounting): 6.8 cm/ side length behind: 5.0 cm |
| Mounting |
on the 19" rail. |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tML® - tde Modular Link |
| Category | tML® - Patch Cord Managment |
| Mediaobjects | |
| Front plate | schwarz RAL 9005 |
We found other products you might like!



