We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4
Article ID
TML-M06MPP/04MP50G3X
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 2 x MPO/MTP® Female Adapter (aqua) back |
| Exit | 6 x MPO/MTP® Male Adapter (aqua) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
FO Connector MPO/MTP® without pins tde class B for 50/125µ OM3 fiber
| Type | MPO/MTP® Female Push Pull Locking (aqua) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
|
50/125µ OM3
|
MPO/MTP®
|
850 nm
|
≤ 0.14 dB
|
0.25 dB
|
35 dB
|
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM3 fiber
| Type | MPO/MTP® Male Push Pull Locking (aqua) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM3
|
MPO/MTP®
|
850 nm
|
≤ 0.14 dB
|
0.25 dB
|
35 dB
|
MPO/MTP® Adapter without Flange, Type A, aqua
| Type | MPO/MTP® |
| Application | Multimode OM3 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Aqua |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
Draka FO MaxCap™ 50/125µ OM3 multimode fiber
| Type | Draka OM3 50/125µm multimode fiber (C12) |
| Standards and Norms | IEC 60793-2-10 Category A1a.2; | EN 50 173:2002 category OM3 |
| EN 60793-2-10: type A1a.2 | ISO/IEC 11801:2002 category OM3 | |
| ITU Recommendation G.651 | IEEE 802.3 - 2002 incl. amendment 802.3ae - 2002. | |
| TIA/EIA-492 AAAB |
| Maximum value of cable at 850 nm | ≤ 3.0 dB/km |
| Maximum value of cable at 1300 nm | ≤ 1.0 dB/km |
| Maximum value of fiber (for reference only) at 850 nm | ≤ 2.5 dB/km |
| Maximum value of fiber (for reference only) at 1300 nm | ≤ 0.8 dB/km |
| Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths | Max. 0.1 dB/km |
| OFL value at 850 nm | 1500 MHz*km |
| OFL value at 1300 nm | 500 MHz*km |
| Effective Modal Bandwidth (EMB) Effective Modal Bandwidth I assured by means of differential mode delay (DMD) measurement as specified in IEC 60793-1-49 | 2000 MHz*km |
| Group index of refraction at 850 nm | 1.482 |
| Group index of refraction at 1300 nm | 1.477 |
| Attribute | Measurement method | Limits |
|---|---|---|
| Core diameter | IEC/EN 60793-1-20 | 50 ± 2.5 µm |
| Cladding diameter | IEC/EN 60793-1-20 | 125.0 ± 1.0 µm |
| Cladding non-circularity | IEC/EN 60793-1-20 | ≤ 1.0% |
| Core non-circularity | IEC/EN 60793-1-20 | ≤ 5% |
| Core -cladding concentricity error | IEC/EN 60793-1-20 | ≤ 1.5 µm |
| Primary coating diameter - uncoloured | IEC/EN 60793-1-21 | 242 ± 7 µm |
| Primary coating diameter - coloured | IEC/EN 60793-1-21 | 250 ± 15 µm |
| Primary coating non-circularity | IEC/EN 60793-1-21 | ≤ 5% |
| Primary coating-cladding concentricity error | IEC/EN 60793-1-21 | ≤ 10 µm |
| Proof stress level | IEC/EN 60793-1-30 | ≥ 0.7 (≈ 1 %) |
| Typical average strip force | IEC/EN 60793-1-32 | 1.7 N |
| Strip force (peak) | IEC/EN 60793-1-32 | 1.3 N ≤ Fpeak.strip ≤ 8.9 N |
| Numerical aperture | IEC/EN 60793-1-43 | 0.200 ± 0.015 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® Xtended - FO Modules MPO/MTP® |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP®, MPO/MTP® Female, MPO/MTP® Male |
| Fiber type | 50/125 µm OM3 |
| Type | MPO |
| Adapter color | Aqua |
| Front plate | Edelstahl |
| For sub rack | 1HE |
We found other products you might like!


