We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 9/125µ OS2
The utility patent protected tML® Xtended - module will be installed in the link on one side rotated 180 degrees. The associated tML® Xtended trunk cable has a type B pin out. The complete link corresponds to EIA / TIA "Method B". The advantage is that before and after migration uniformly configured patch cables and modules are used.
The tML® Xtended - FO Module MPO/MTP® is intended for the installation in the tML® Rack Mount Enclosure 1U (for 8 x Modules).
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant.
| Entry | 2 x MPO/MTP® Female Adapter (green) back |
| Exit | 12 x LC Duplex Adapter with self-closing shutter (blue) front |
| Tests |
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - Module Housing, stainless steel
| Box | Galvanized steel sheet |
| Front Panel | Stainless steel |
| Dimensions | 110 x 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, green (APC)
| Type | MPO/MTP® |
| Application | Singlemode OS2 APC |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Green |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
LC Duplex Adapter Zirconia Straight Split without Flange with self-closing shutter, blue
When the connector is inserted into the adapter it compress the springs, opening the internal shutter. The internal shutter opens, and due to the special design of the shutter, it will not touch the ferrule end face. As the connector is removed from the adapter, the shutter spring automatically returns the internal shutter to the closed position.
| Type | LC Duplex |
| Application | Singlemode PC |
| Design | One-Piece without flange |
| Connector style | SC simplex |
| Color | Blue |
| Housing material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Self-closing shutter material | Metal |
| Self-closing shutter protection | Dust an laser light |
| Manufacturer | tde |
FO Connector MPO/MTP® APC without pins tde class B for 9/125µ OS2 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Female Push Pull Locking (Green) |
| Ferrule | 12 Fiber SM Elite® ferrule, PPS |
| Boot colour | Black |
| Temperature range | -40°C bis +75°C |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 9/125µ OS2 |
MPO/MTP® APC |
1310 / 1550 nm |
≤ 0.10 dB |
0.20 dB | 75 dB |
FO LC UPC simplex connector tde class B for 09/125µ fiber
| Connector Type | LC UPC Unibody Simplex |
| Housing | Plastic, Blue |
| Ferrule | Zirconia Straight Split, Spring-loaded Axially |
| Ferrul Hole | 125.5 µ |
| Ferrule Concentricity | ≤ 0.6 µ |
| Mating Cycles | 500 |
| Operating temperature | -40°C up to +75°C |
| Strain Relief to | 100 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 9/125µ | LC UPC | 1310 / 1550 nm | ≤ 0.10 dB | 0.25 dB | 55 dB |
IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.
Draka FO 9/125µ OS2 singlemode fiber
| Type | Draka OS2 9/125µm singlemode fiber (C03e) |
| Standards and Norms | IEC 60793-2-50 Category B.1.3 | ISO/IEC 11801:2002, cat. OS1 |
| EN 60793-2-50: Class B1.3 | ISO/IEC 24702: 2006, cat. OS2; also OS1 requirements are fulfilled | |
| ITU Recommendation G.652.D – the older ITU designations A, B and C are also fulfilled | IEEE 802.3 – 2002 incl. 802.3ae | |
| EN 50173-1:2007, cat. OS2; also OS1 requirements are fulfilled |
| 1310 nm – 1625 nm | ≤ 0.39 dB/km |
| 1550 nm | ≤ 0.25 dB/km |
| Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths | Max. 0.1 dB/km |
| Group index of refraction at 1310 nm | 1.467 |
| Group index of refraction at 1550 nm | 1.468 |
| Group index of refraction at 1625 nm | 1.468 |
| Attribute | Measurement method | Limits |
|---|---|---|
| Cladding diameter | IEC/EN 60793-1-20 | 125.0 ± 0.7 µm |
| Cladding non-circularity | IEC/EN 60793-1-20 | ≤ 0.7% |
| Core (MFD) non-circularity | IEC/EN 60793-1-20 | ≤ 6% |
| Core (MDF) -cladding concentricity error | IEC/EN 60793-1-20 | ≤ 0.5 µm |
| Primary coating diameter - uncoloured | IEC/EN 60793-1-21 | 242 ± 7 µm |
| Primary coating diameter - coloured | IEC/EN 60793-1-21 | 250 ± 15 µm |
| Primary coating non-circularity | IEC/EN 60793-1-21 | ≤ 5% |
| Primary coating-cladding concentricity error | IEC/EN 60793-1-21 | ≤ 12.0 µm |
| Proof stress level | IEC/EN 60793-1-30 | ≥ 0.7 GPa (≈ 1 %) |
| Strip force (peak) | IEC/EN 60793-1-32 | 1.0 N ≤ Fpeak.strip ≤ 8.9 N |
| Chromatic dispersion coefficient In the interval 1285 nm – 1330 nm At 1550 nm At 1625 nm |
IEC/EN 60793-1-42 | ≤ │3│ ps/km*nm ≤ 18.0 ps/km*nm ≤ 22.0 ps/km*nm |
| Zero dispersion wavelength, λ0 | 1311 ± 11 nm | |
| Zero dispersion slope | ≤ 0.090 ps/(nm2*km) | |
| Cut-off wavelength | IEC/EN 60793-1-44 | 1034 - 1330 λc nm ≤ 1260 λc nm |
| Mode field diameter at 1310 nm Mode field diameter at 1550 nm |
IEC/EN 60793-1-45 | 9.0 ± 0.4 µm 10.1 ± 0.5 µm |
| Macrobending loss at 1550 nm, 100 turns on a ø 60 mm mandrel. | IEC/EN 60793-1-47 | ≤ 0.05 dB |
| Polarisation mode dispersion (PMD) coefficient, cabled | IEC/EN 60793-1-48 | ≤ 0.5 ps/√km |
| PMDQ Link Design Value: | IEC/EN 60794-3 | ≤ 0.2 ps/√km |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Category | tML® Xtended - FO Modules MPO/MTP® |
| Mediaobjects | |
| Connector type (side 1) | LC Duplex, LC Simplex, MPO/MTP®, MPO/MTP® APC Female |
| Fiber type | 09/125 µm OS2 |
| Type | LC, MPO |
| Adapter color | Blau, Grün |
| Front plate | Edelstahl |
| For sub rack | 1HE |



