We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - FO Patch Cord Management ring plastic, 100mm, black
Article ID
TPM-RP-BGL-100-K
tPM - FO/TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.
| Material | Plastic ring 100mm |
| Mounting | Horizontally and vertically engageable by a 45 ° clockwise rotation |
| Cable entry | Patch cords are from the front inserted |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tPM - tde Patch Cord Management |
| Category | Cable Management |
| Mediaobjects | |
| Front plate | grau RAL 7035 |
We found other products you might like!



