We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Mounting bracket left for tPM panel vertical incl. fixing screws, black
Article ID
TPM-V-LA-SW
tPM - Mounting bracket left for tPM panel vertical incl. fixing screws, black
Color | black RAL 7005 |
Thickness | 1.5 mm |
Assembly | incl. fixing screws |
Mounting |
left on the 19" rail of the vertical panel |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tPM - tde Patch Cord Management |
Category | Cable Management |
Mediaobjects | |
Front plate | schwarz RAL 9005 |