We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black
Article ID
TPM-V-085-SW
tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black
Color | black RAL 7005 |
Thickness | 1.5 mm |
Assembly | up to 17 cable guide holders |
Cable entry | patch cords inserted from the top, fixed by foam inserts and folding mechanism |
Length |
85 cm |
Mounting |
left or right on the 19" rail. |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tPM - tde Patch Cord Management |
Category | Cable Management |
Mediaobjects | |
Front plate | schwarz RAL 9005 |